High Rise Height Adjustable Laptop Stand with Storage Cup

High Rise Height-Adjustable Laptop Stand offers a simple solution to the common problem of too much sitting. Standing while working on your laptop or tablet becomes a breeze with this simple design and sturdy wood and steel construction. Scratch-resistant, PVC-coated worksurface measures 23-3/4" wide x 15-1/4" deep. That large size allows the space to work comfortably and accommodate a mouse, cup or up to a 4" x 6" notepad. It is also equipped with a 3-1/4" storage cup that is convenient for pens, pencils, smartphones or even beverages. Laptop stand adjusts in height from 12" to 15" and is simply controlled by a lever. Weight capacity is 40 lb. centered.

Manufacturer Part Number
DC240B
EAN/UPC
0014751424015,014751424015
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Width (in.): 23.75
Depth (in.): 15.25
Desk Height (in.): 11.5 to 15.25
Weight (lbs.): 10.25
Material: Wood and Steel
Laminate Coated Desk Surface: Yes
Can Lower To Sitting Position: No
Lever for Height Adjustments: Yes
Gas Piston: Yes
Wood Stabilizing Base: Yes
Storage Cup: Yes