Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features:
Operating system: Windows 10 Pro 64
Processor family:
- 6th Generation Intel® Core™ i5 processor
Processor: Intel® Core™ i5-6200U with Intel HD Graphics 520 (2.3 GHz, up to 2.8 GHz with Intel Turbo Boost Technology, 3 MB cache, 2 cores)
Chipset: Intel® SoC (chipset is integrated with processor)
Environmental:
Dimensions and weight:
Dimensions (W x D x H): 15.13 x 10.02 x 0.96 in (38.43 x 25.46 x 2.43 cm)
Weight: Starting at 4.32 lb (Starting at 1.96 kg)
(Weight will vary by configuration.)
Memory:
Memory:
- 4 GB DDR3L-1600 SDRAM (1 x 4 GB)(Transfer rates up to 1600 MT/s)
Memory slots: 2 SODIMM slots, non customer accessible/upgradeable (models with Intel® Core™ i7-6500U. i5-6200U, i3-5005U processors); 1 SODIMM slot, non customer accessible/upgradeable (models with Intel® Pentium® N3710, Intel® Celeron® N3060 processors)
Storage:
Internal drive: 500 GB 7200 rpm SATA
Optical drive:
Display and graphics:
Display: 15.6" diagonal HD SVA anti-glare slim LED-backlit (1366 x 768)
Display: 15.6" diagonal HD SVA anti-glare slim LED-backlit (1366 x 768)
Graphics: Integrated:
Intel® HD Graphics 5500
Expansion features:
Ports:
- 1 USB 3.0
- 2 USB 2.0
- 1 VGA
- 1 HDMI
- 1 headphone/microphone combo jack
- 1 AC power
- 1 RJ-45
Expansion slots:
- 1 multi-format digital media reader (supports SD, SDHC, SDXC)
Audio:
- HD audio with DTS Studio Sound™
- 2 integrated stereo speakers
- Support HP Noise Cancellation
Camera: HP TrueVision HD camera
Keyboard: Full-sized textured black island-style keyboard with numeric keypad
Communications:
Network interface: Integrated 10/100/1000 GbE
Wireless:
- Intel Dual Band Wireless-AC 3165 802.11a/b/g/n/ac (1x1) WiFi and Bluetooth® 4.2 Combo with Wi-Di
Power and operating requirements:
Power supply:
Battery type:
Security management:
Security management:
- Firmware TPM
- Security lock slot (lock must be purchased separately)
What's included:
Software:
- HP ePrint
- HP Support Assistant
- HP CoolSense
- Buy Office
- HP PC Hardware Diagnostics UEFI
- Discover HP Touchpoint Manager
- Windows 10 Recovery Manager
- Windows 10 Push Button Reset Recovery
- HP Communication Recovery Tool
- HP e-Service
- HP System Event Utility
- CyberLink Power Media Player
- CyberLink PowerDirector
- Adobe® Shockwave® Player
Warranty:
- HP Services offers a 1 year standard commercial warranty
- 1 year limited warranty on primary battery. On-site service and optional HP Care Pack Services are available to extend your protection beyond the standard warranty.