Power Bank PB500 Black (10,000 mAh) - On the Go Phone/ Tablet Charger

The Lenovo PB500 Powerbank is a high performance and quality product within 2 fast charge output for devices as Mobile phone, Tablet, etc It has large capacity of 10000mAh

Manufacturer Part Number
GXV0J50547
EAN/UPC
0889800011849,889800011849
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number
GXV0J50547
Ship Group
PB500 Power Bank
Depth Metric
133
Depth
133mm
Depth Metric Units
mm
Depth (US)
5.24in
Weight US
0.56
Weight US Units
lbs
Weight Metric
0.26
Weight Metric Units
Kg
Width Metric
63
Width
63mm
Width Metric Units
mm
Width (US)
2.48in
Warranty Period
Limited Lifetime
Warranty Type
Customer Replaceable Unit