Compact Mobile Keyboard with Touchpad

iKey introduces the SL-80-TP, a compact, lightweight, and fully-rugged mobile keyboard. This fully-sealed keyboard is designed to meet NEMA 4X specifications, meaning it is resistant to dirt, dust, water, ice and corrosives. Built with an industrial silicone rubber keypad and a rugged ABS polycarbonate case, the SL-80-TP is submersible and easy to clean with disinfectants.

The SL-80-TP has an integrated touchpad and a small footprint design ideal for mobile application where space is a premium. In addition, its red LED backlighting is ideal for nighttime or ambient-light use. It is an ideal fit for public safety, mobile, material handling, food and beverage processing, medical, and other environments where rugged flexibility is a necessity.

Manufacturer Part Number
SL-80-TP-USB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CERTIFICATIONS: IP65
SHOCK: 3x11 ms pulses of 50g on each of 3 axis

KEY SWITCH:

  • MATERIAL: Industrial Silicone Rubber LIFE: Greater than 10 million cycles TRAVEL: 0.055"
  • ACTUATION FORCE: 6.35 oz +/- 1.06 oz (180g +/- 30g) FEEDBACK: Tactile with Mechanical Snap
VIBRATION:
  • OWER SPECTRAL DENSITY: .04g/HZ FREQUENCY RANGE:20Hz-2Khz DURATION OS TESTS
  • PER AXIS: 3 hours
POWER:
  • USB: 235mA@5V (from CPU port)
TEMPERATURE RANGE:
  • STORAGE: -40F to +158F (-40C to +70C) OPERATING: -4F to +140F (-20C to +60C)
WEIGHT: 1.0 +/- 0.10 lbs (0.45kg +/- 0.05kg)
WARRANTY: 1 Year Limited Warranty
HUMIDITY: 100% Humidity Resistant
DIMENSIONS: 10.04" x 7.41" x .71"
MODEL NUMBERS: SL-80-TP