Solar Lamp

Glossy owl is perfect for tabletops.

Manufacturer Part Number
91581
EAN/UPC
0062964915813,062964915813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Depth (in.): 11.54
Assembled Width (in.): 5.91
Assembled Height (in.): 6.69
Above Ground Height (in.): 11.54
Bulb Type: LED
Bulb Base Type: LED
Bulb Color: White
Light Brightness: N/A
Wattage: N/A
Voltage: N/A
Lens Type: Polyresin
Power Source: Solar
Battery Type: NiCd
Batteries Included: Yes
Fixture Material: Polyresin
Color / Finish: Tan
Run Time (Fully Charged): 6-8 hours on full charge
Adjustable Lamp Head: No
Mounting Type: Statue
Package: Bulk
Units Per Package: 1