XFP Module

This Juniper Networks compatible XFP transceiver provides 10GBase-DWDM throughput up to 80km over single-mode fiber (SMF) at a wavelength of 1542.14nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent Juniper Networks transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. Digital optical monitoring (DOM) support is also present to allow access to real-time operating parameters. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
EX-XFP-10GE-DW44-ZR-AO
EAN/UPC
0821455580141,821455580141,0821455609965,821455609965
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM:Juniper Networks®
Connector: LC
DOM: DOM
Form Type: XFP
HTS-Harmonized Code: 8517.62.0050
ITU Channel: 44
ITU Channel Spacing: 100GHz
ITU Frequency: 194400GHz
ITU Wavelength:1542.14nm
Media: SMF
Product Shipping Dimension(HxWxD):1.2 in. x 2.75 in. x 4.75 in.
Product Shipping Weight(LB): 0.4
Reach: 80km
Speed: 10GBase
Speed Description: 10-Gigabit
Transceiver Type: DWDM
UNSPSC Code: 43201553
Wavelength:1542.14nm
What's In The Box: 1x transceiver
UPC Code: 821455580141