Note:
Camera Specifications
Image Sensor................Progressive scan 1/3” CMOS, 3.0MP
Maximum Resolution.....2304x1296
Minimum Illumination.....F2.0, Color: 0.37 lux, BW: 0 lux
White Balance...............Auto, Manual
Exposure Control...........Yes
Digital Slow Shutter.......Yes
Backlight........................BLC/HLC/D-WDR
Day/Night.......................IR cut filter
DNR...............................3D
Video Specifications
Main Resolution.............2304x1296 @ 20fps, 1920x1080 / 1280x720 @ 30fps
Compression.................H.264 (HP/MB/BP), MJPEG
Bitrate Control................VBR, CBR
Multiple Streaming.........2 streams
External Terminal Specifications
Ethernet.........................10/100 Mbps
Power............................DC jack
Network Specifications
Protocols........................IPv4/IPv6, TCP, UDP, RTP, RTSP, HTTP, HTTPS, SMTP, FTP, DHCP, DNS
DDNS support...............Speco DDNS (free of charge)
Security..........................User ID & Password protection, IP address filtering, digest authentication, user access log, HTTPS
User Access...................20 users max. (Number of simultaneous users may vary depending on resolution)
System Specifications
PoE................................Standard (IEEE 802.3af)
Analytics........................Motion detection (4 regions), Tamper detection
Alarm Triggers...............Analytics
Alarm Events.................Email, record, snapshot
Video Buffer...................Configurable pre-record & post-record
Image Settings...............Privacy mask, corridor mode
Client Specifications
Web Browser Support...Windows (Internet Explorer 8 and up, Chrome, Firefox)
Operating & Unit Specifications
Power Supply................PoE, 12VDC (power supply not included)
Power Consumption......4W
Operating Temperature..-20° F – 140° F
Operating Humidity........Less than 95% RH
Unit Dimensions............6.49” (L) x 2.75” (Dia.)
Unit Weight....................13 oz.
Certifications
..................
FCC, RoHS
Included in Package
......
Unit, CD (manual, software),
mounting screws, L wrench