27” class (27” diagonal) Ultra HD 4K Monitor 27UD68P-B

ULTRA HD 4K ON AN IPS DISPLAY 

When IPS meets 4K, the result is even more amazing. The 27UD68P-B’s Ultra HD IPS Display offers much better color reproduction compared to TN panels, providing incredible viewing angles and great color consistency over the entire screen. With a 4K IPS monitor, gamers can enjoy seamless viewing for an ultimate immersive gaming experience. Furthermore, the 27UD68P-B in 3840x2160 Ultra HD resolution provides increased clarity, sharper texture,
more details, more “real estate”, and smoother images.

NO COLOR SHIFT OR DISTORTION 

With the IPS sRGB over 99 & Factory Calibration, the 27UD68P-B provides sRGB with over 99 maximized color, based on an IPS panel that offers the most accurate color reproduction by far, the widest viewing angles, and the best-ever visual experience to the users.

FREESYNC TECHNOLOGY 

The 27UD68P-B offers the built-in FreeSync technology. FreeSync technology of AMD eliminates tearing that occurs, in games with the highest visual settings, due to the difference between a graphic card’s frame rate and a monitor’s refresh rate Therefore, users who use the 27UD68P-B adapted to FreeSync technology with the AMD latest hardware can rest assured that they are enjoying the best experience possible.

BLACK STABILIZER 

The Black Stabilizer allows gamers to have better visibility, even in deep dark scenes or too-light scenes. It lets you have better strategy by enabling you to see if there is an enemy or object waiting to interrupt you in the darkest area. Plus, there is no more worry when facing a bright area, such as a flash bang attack; the Black Stabilizer effect minimizes visually compromised areas on the screen during the flash bang.

PROTECT YOUR EYES AND VIEW IN COMFORT 

Did you know that your eyes are affected by flickers on the monitor while you may not have seen them? Over time, working, gaming and movie viewing can cause eye strain and fatigue. But, Flicker Safe and Reader Mode help maximize visual comfort by protecting your eyes from harmful blue light and reducing the flicker level to almost zero.

PRESET CUSTOMIZED OPTIONS WITH JUST A CLICK 

OnScreen Control allows you to modify your screen configuration by a few clicks without forcing physical buttons built in monitor. My Display Presets offers customized picture mode for specific software. It has automatically applied to picture mode you already preset. You don't need to select the picture mode each time.

CUSTOMIZE YOUR WORKSPACE FOR MULTITASKING 

Screen Split divides the display into multiple sections for different tasks by resizing the windows on the screen. Its advanced options have expanded to include 4 types of Picture-in-Picture(PIP) Mode among 14 options. With PIP Mode you can work on the main screen while watching a video in a smaller window floating on the screen.

CREATE YOUR OWN COMFORT ZONE 

With a pivot function, it brings you to enhance working efficiency as you edit the vertically long photos, and also offers a high standard of comfort by adding other stand functions on your needs.

Manufacturer Part Number
27UD68P-B
EAN/UPC
8806087729009,8806087593211,0719192200586,719192200586
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Size (Inch): 27
Panel Type: IPS
Color Gamut (CIE1931): sRGB over 99%
Color Depth(Number of Colors): 10bit(8bit + A-FRC)
Pixel Pitch(mm): 0.1554mm x 0.1554mm
Aspect Ratio: 16:9
Resolution: 3840 x 2160
Brightness(Typ.): 300nits
Contrast Ratio(Original): 1000:1
(DFC): Mega, On/Off
(GTG): 5ms
Viewing Angle(CR≥10): 178/178
Surface Treatment(Glare/non Glare): Anti-Glare 3H

Jack Input / Output

HDMI: Yes x2 (ver 2.0)
DisplayPort: Yes(x1, ver 1.2)
[ Jack Location ]: Rear
Headphone Out: Yes

Power

Type: 40W Adapter
Input: 100-240Vac, 50/60Hz
Normal On(typ.): 29W
Power Save/Sleep Mode(Max): 0.5W
DC Off(Max): 0.3W

Frequency

HDMI(H-Frequency): 30kHz ~ 135kHz
HDMI(V-Frequency): 56Hz~ 61Hz
Display Port H-Frequency: 30kHz ~ 135kHz
Display Port V-Frequency: 56Hz ~ 61Hz
HDMI(FreeSync V-Frequency Range): 40~60Hz

Resolution

PC(HDMI): 3840x2160@60Hz
PC(DP): 3840x2160@60Hz
Video(HDMI): 3840x2160@60Hz (Ver 2.0)

Control Key

Key Number (Power Key Included): 1 Joystick
Key Type: Joystick
LED Color(On mode): White
LED Color(Power save mode): White Blinking
[ Key Location ]: Front

OSD

Languange(Country): English, Germanic, French, Spanish, Italian, Swedish, Finnish, Portuguese, Portuguese(Brazil), Polish, Russian, Greek, Ukrainian, Chinese, Japanese, Korean
Number of Language: 16

Special Featuress

RGB: Yes
DDC/CI: Yes
HDCP: Yes(2.2)
PBP: Yes
Reader Mode: Yes
Six Axis Control: Yes
Flicker safe: Yes
Factory Calibrated: Yes
Plug & Play: Yes
On Screen Control: Yes
SUPER+Resolution: Yes
Black Equalizer: Yes
DAS Mode: Yes
Freesync: Yes

Color

Front: Front Deco : Black texture, Middle : Silver spray
B/Cover: Black High glossy
Stand: Black high glossy
Base: Black Hair line

Stand

Base detachable: Yes
Tilt(Angle): Yes (-5~20 )
Height(mm): Yes (range 120mm)
Pivot: Yes

Dimensions - WxDxH (mm)

Set (with Stand): 615*252.4*417.7
Set (without Stand): 615*39.3*365.1
Box: 835*479*181
Wall Mount: 100mm x100mm

Weight (Kg)

Set (with Stand): 6.7kg
Set (without Stand): 4.6kg
Box: 9.5kg

Stuffing

Individual(20ft/40ft/40ft HC): 336/672/784
Pallet(20ft/40ft/40ft HC): 264/616/728

Wrap

Packing Material: EPS
Stacking Type: Face Down
Box Printing Type: Offset
Handle: Hand Hole

Standard

UL (cUL): Yes
CB: Yes
TUV-Type: Yes
FCC-B, CE: Yes
KC: Yes
EPA: Yes
Erp: Yes
ROHS, REACH: Yes
Windows 10: Yes
DisplayPort: Yes
FreeSync: Yes