34" Class 21:9 UltraWide IPS LED Monitor 34" Diagonal 34UM88C-P

UltraWide Quad HD on IPS Display

The 3440 X 1440 UltraWide QHD display offers amazingly sharp picture quality. Its pixel area is about 1.8 times larger than an UltraWide Full HD 21:9 monitor, and about 2.4 times larger than a Full HD 16:9 monitor.With IPS, color reproduction is improved and users can view the screen at virtually any angle.

sRGB over 99%

With over 99% coverage of the sRGB spectrum this LG monitor is a great solution for professional photographers, graphic designers or anyone looking for highly accurate color.

USB 3.0 Quick Charge

Save time when you power up the battery of a connected device using USB 3.0 Quick Charge. Once enabled, this convenient feature allows a phone or other mobile device to charge up to four times faster than regular USB 3.0.

On-Screen Control

On-Screen Control puts a host of essential monitor settings into a handy window for quick, easy access. Volume, brightness, picture mode presets, Screen Split 2.0 and Dual Controller and more can now be adjusted with just a few clicks of the mouse, instead of hard buttons on the monitor.

Screen Split 2.0

Customize your monitor layout for multitasking with the latest version of LG Screen Split. Resize and display multiple windows at once, with 14 options including four different picture-in-picture (PIP) choices.

FreeSync

LG's 21:9 UltraWide monitors with FreeSync technology eliminate the tearing and stuttering that have plagued gaming enthusiasts for years.

Game Mode

Set your game mode optimal gaming conditions. There are 3 gamer modes, 2 First-Person-Shooter modes and even and RTS pre-set mode so you can choose the best mode for you.

Black Stabilizer

Keep visibility even in dark scenes. LG's Black Stabilizer sense dark scenes and helps make it brighter so that you can find the enemies hiding and waiting to attack your player in the dark.

Arcline Design

The sleek design of LG premium monitors is accentuated by the new ArcLine stand. The smooth curve of the base provides stability, assuring dependable performance with a touch of elegance.

Manufacturer Part Number
34UM88C-P
EAN/UPC
0719192199828,719192199828
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

Screen Size 34"
Panel Type IPS
Color Gamut (CIE 1931) sRGB over 99%
Color Depth (Number of Colors) 10bits (8bit+FRC), 1.07B
Pixel Pitch (mm) 0.2325 mm x 0.2325 mm
Response Time 5ms GTG
Refresh Rate 75Hz
Aspect Ratio 21:9
Resolution 3440 x 1440
Brightness 300 cd/m2
Contrast Ratio 5M:1
Viewing Angle 178 / 178
Surface Treatment Hard coating (3H), Anti-glare

INPUTS/OUTPUTS

HDMI (ver 2.0) 2
DisplayPort (ver1.2) 1
USB Up-Stream (ver 3.0) 1
USB Down-Stream (ver 3.0) 2 (Port 1 Supports Quick Charge)

POWER

Type Adapter
Input 100 ~ 240V
Normal On (EPA 6.0) 56.73W

SPECIAL FEATURES

Picture Mode Yes
Ratio Wide, Original, Cinema 1, Cinema 2, 1:1
PIP (Picture in Picture) in Screen Split
PBP (Picture by Picture) Yes
DDC/CI Yes
HDCP Yes
Key Lock Yes
Response Time Control Yes
FreeSync Yes (DP 48~75Hz)
Game mode Yes
DAS Mode Yes
Black Stabilizer Yes
Flicker Safe Yes
Smart Energy saving Yes
Automatic Standby Yes
Reader Mode Yes
SIX Axis Control Yes
Color Calibrated Yes
H/W Calibration (True Color Finder) Yes
Dual Controller Yes
Screen Split 2.0 (in OSC) Yes
My Display Preset (in OSC) Yes
On-Screen Control (OSC) Yes
Dual EDID (H/W) Yes
Tilt (Angle) -5~20 Degree
Height (Range) 120mm
Audio Output MaxxAudio 7Wx2

DIMENSIONS/WEIGHT

Without Stand (WxHxD) 32.7" x 15" x 1.9"
With Stand (WxHxD) (Down) 32.7" x 16.9" x 9.4" (Up) 32.7" x 21.6" x 9.4"
Shipping Dimensions (WxHxD) 38.5" x 20.6" x 8.2"
With Stand Weight 18.5 lbs
Shipping Weight 25 lbs

STANDARD

UL(cUL) Yes
TUV-type Yes
FCC-B, CE Yes
CCC (for China) Yes
BSMI (for Taiwan) Yes
EPA 6.0 Yes
ErP Yes
DisplayPort Yes
EPEAT Yes
Windows Yes

LIMITED WARRANTY / UPC

UPC 719192199828
Country of Origin China