MFi Certified
MFi is an Apple authorized logo licensing for accessories manufacturers of its external parts, aptly named "Made for iOS". The testing process is extremely strict, with the pass rate at only 2%. The TP-LINK Charge and Sync Cable has successfully passed the testing process to ensure 100% compatibility with any lightning connector supported devices.
Durable Design
The TP-LINK Charge and Sync Cable is PVC braided with ABS shell that has been bend-tested 7000+ times and plug tested 10000+ times, providing more durability than cables without the Apple MFi certification.
Apple Authorization Chipset
The TP-LINK Charge and Sync Cable is complete with the Apple Authorization Chipset to prevent damage from reverse current and over voltage.
High Quality Tinned Copper Wires
Comprising 68 high quality tinned copper wires, which feature little electrical resistance, minimal voltage drop, and anti-oxidation as well as anti-corrosion properties, the TP-LINK Charge and Sync Cable provides stable electrical power and data transmission.
Note:
HARDWARE FEATURES:
Interfaces: 1 USB Port, 1 Lightning Connector
Dimensions (W X D X H): 40.5 x 0.6 x 0.3 in ( 1030 x 15 x 7 mm)
Weight: 24.1g (cable only)
Compatibility: For iPhone Models –
iPhone 5
iPhone 5c iPhone 5s
iPhone 6 iPhone 6s
iPhone 6 Plus iPhone 6s Plus
For iPad Models –
iPad with Retina display
iPad mini iPad mini 2
iPad Air iPad Air 2
iPad mini 3 iPad mini 4
For iPod Models –
iPod nano 7th Generation
iPod touch 5th Generation 32GB/64GB
iPod touch 5th Generation 16GB
iPod touch 6th Generation
OTHERS:
Description: The TP-LINK Charge and Sync Cable makes it easy to quickly charge and
sync your iPhone, iPad, or iPod at home, work, or on the road. It connects
your device with your computer's USB port or with any wall or car charger
that has a USB port. It features a durable braided cord and ABS shell. The
TP-LINK Charge and Sync USB Cable is certified to be "Made for iPod,"
"Made for iPhone,” and "Made for iPad.”
Specifications:
Input: 5V/2.4A
Output: 5V/2.4A