MFC-J985DW Work Smart All-in-1 Printer

All-in-one printer uses INKvestment cartridges to provide high page yields at low prices. Intuitive, 2.7" touch-screen display lets you effortlessly navigate through the on-screen menus to print directly from the printer. Wireless connectivity allows you to print from compatible mobile devices from virtually anywhere in the office. Plus, scan to popular could services via Web Connect right from the machine. Printer also features automatic duplex printing, 20-sheet ADF, single-sheet bypass tray and more.

Manufacturer Part Number
MFC-J985DW
EAN/UPC
0012502643524,012502643524,4977766760638,4977766758710
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Print Technology : Color Inkjet Technology :
Maximum Printing Size : Up to 8.5" x 14" (Legal) :
Consumable Type : INKvestment Cartridge System (4-Cartridges) :
ISO-based Print Speed (black)‡ :up to 12ppm :
ISO-based Print Speed (color)‡ :up to 10ppm :
Print Resolution (maximum dpi) :Up to 6000 x 1200 dpi‡ :
Borderless Printing :Yes‡ :
Printer Driver Compatibility† :Windows® / Mac OS® :

Copy

Copying Capability : B/W & Color Copying :
Design Style : Flatbed :
Max. Automatic Document Feeder Capacity‡ :20-Sheet ADF :
ISO-based Copy Speed (color)‡ :6 / 6 ppm‡ :
Reduction/Enlargement : 25% - 400% in 1% increments :
Sorting Function : Yes :
N in 1 Function : 2in1/4in1/ ID Copy :
Poster Function : Yes (3 x 3, 2 x 2, 1 x 2) :
Document Glass Size : Letter 8.5" x 11.7" :

Scan

Scanning Capability : B/W & Color Scanning :
Max. Interpolated Scan Resolution (dpi)† :19,200 x 19,200 dpi :
Optical Scan Resolution (dpi) : 2400 x 1200 dpi (FB); 600 x 1200 dpi (ADF) :
Mobile Device Scanning App‡ :BrotheriPrint&Scan free app download for wireless printing from and scanning to your mobile device. For more information, pleaseclick here :
"Scan To" Feature† :E-mail, Image, OCR, Media Cards, File and USB Flash Memory Drive :
Scan File Formats : JPEG, PDF :
Scanner Driver Compatibility† :Windows® / Mac OS® :
Document Viewer Software† :Includes Scansoft PaperPort® v12 SE with OCR for Windows® and Presto!® PageManager® for Mac® :
OCR Software† :Includes Scansoft PaperPort® v12 SE with OCR for Windows® and Presto!® PageManager® for Mac® :


Fax

Faxing Capability : B/W & Color Faxing :
Fax Modem Speed : 14.4K bps :
PC Fax Capability (send/receive)† :Yes (B&W only) :
Best Transmission Speed (sec)‡ :Approx. 7 Sec. Per Page :
Call Waiting/ Caller ID/Distinctive Ring Ready‡ :No / Yes / Yes :
Out-of-Paper Reception : Yes :
External TAD Interface : Yes :
Broadcasting (# of locations) :Yes (250 locations)‡ :
Fax Page Memory‡ :Up to 200 Page Fax Memory :

Paper Handling

Standard Input Paper Capacity (sheets)‡ :Up to 100-Sheet Input Capacity; up to 20-sheet 4"x6" Photo Bypass Tray :
Output Paper Capacity (sheets) : 50 sheets :
Duplex Printing Capability : Yes :
Paper Handling Size - Paper Tray : A4, Letter, Legal, Executive, A5, A6, 4"x6" Photo, 5"x8" Indexcard, 5"x7" Photo, C5 Envelope, Com-10, DL Envelope, Monarch :
Paper Handling Size - Manual Feed : A4, Letter, Legal, Executive. A5, A6, 4"x6" Photo, 5"x8" Indexcard, 5"x7" Photo, C5 Envelope, Com-10, DL Envelope, Monarch, 4"x6" Photo, 3.5"x5" Photo :
Minimum Paper Width/Length (Paper Tray) : 3.5" x 5" :
Maximum Paper Width/Length (Paper Tray) : 8.5" x 14" :
Sheet Weight - Paper Tray (max/min) : 17-58 lbs. :
Sheet Weight - Manual Feed (max/min) : 17-79 lbs. :
Minimum Input for ADF (Width/Height) : 5.8" x 5.8" :
Max Input of ADF (Width/Height) : 8.5" x 14" :
Sheet Weight - ADF (max/min) : 17-24 lbs. :
Recommended Paper Brands : Innobella Glossy 8.5" x 11" Photo Paper (BP71GLTR); Innobella Glossy 4" x 6" Photo Paper (BP71GP20), Brother Plain Paper BP60MPLTR, Innobella Glossy 8.5" x 11 Photo Paper (BP61GLL), Innobella and 3M 3410 Transparency Film. :

Connectivity & Compatibility

Standard Interface(s) :Wireless (802.11 b/g/n), Ethernet, Wi-Fi Direct®, NFC‡, Hi-speed USB 2.0 :
USB Direct Interface/PictBridge‡ :Yes :
Mobile Device Compatibility‡ :AirPrint®, Google Cloud Print™, Mopria™,Brother iPrint&Scan, Cortado Workplace, Wi-Fi Direct® & NFC‡ :
Web Connect‡ :FACEBOOK™, FLICKR®, GOOGLE DRIVE™, EVERNOTE®, DROPBOX, BOX, ONEDRIVE®, ONENOTE®, and Brother Cloud Apps :
Brother Cloud Apps‡ :Free and unique web based Brother Cloud Apps: Office Doc Creator, Outline & Copy, Outline & Remove, Outline & Scan and Notescan :
Near Field Communication‡ :Yes :
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, FTP Server, SNMPv1/v2c, TFTP server, ICMP, Web Services (Print/Scan), SNTP Client :
One-Push Wireless Setup : WiFi Protected Setup™, AOSS™ :

General

LCD Display : 2.7" TouchScreen Display :
Maximum Monthly Duty Cycle‡ :up to 2,500 Printed Pages :
Recommended Monthly Print Volume‡ :50 - 1,000 Printed Pages :
Security Features
Wireless Network Security : SSID (32 chr), WEP 64/128bit, WPA-PSK(TKIP/AES), WPA2-PSK(AES) :

Power & Operating Requirements

ENERGY STAR® Qualified : Yes :
Power Source : AC 100-120V 50/60Hz :
Operating Environment: Temperature : 50 - 95° F :
Operating Environment: Humidity : 20-80% (w/out condensation) :
Machine Noise (Ready/Copying) : 50dB :

Dimensions & Weights

Carton Dimensions (W"xD"xH") : 19.6" x 9.8" x 18.0" :
Carton Weight (lbs) : 22.6 lbs. :
Unit Dimensions (W"xD"xH") : 16.5" x 13.4" x 6.8" :
Unit Weight (lbs) : 18.3 lbs. :

What’s Included

"In-box" Consumables/Yield‡ : INKvestment Super High-yield Ink Cartridges
LC20EBK (Approx. 2400 pages)
LC20EC (Approx.1200 pages)
LC20EM (Approx.1200 pages)
LC20EY (Approx.1200 pages) :

Carton Contents : (4) INKvestment Super High-yield Ink Cartridges LC20E Series

CD-ROM – Assembly for Windows and Mac
Basic User's Guide
Quick Setup Guide
Telephone Line Cord :

Warranty : 2-Year Limited