Ripsaw Game Capture Card

So you want to stream?
With the Ripsaw it’s easy

High-definition 1080p game capture in 60FPS

Let your audience feel as if they are right there beside you, when Razer Ripsaw broadcasts to popular streaming platforms in crisp clear 1080p at up to 60 frames per second.

Ultra-low latency
stream over USB 3.0
Razer Ripsaw captures your game footage as uncompressed raw data and streams it on with near-to-zero latency over USB 3.0. No screen tearing, no artifacts, just ultra-smooth streaming.

Professional-grade second audio mix-in
Plug in an aux-in music source or mic-in capable microphone to the Razer Ripsaw’s second audio mix-in channel to conveniently layer your stream with commentary, or the right companion music track.

Support for next- and last-gen consoles
Razer Ripsaw comes with additional component cables for plug and play with PC, Razer Forge TV, Xbox One, Xbox 360, PS4, PS3 and Wii U.

Manufacturer Part Number
RZ20-01780100-R3U1
EAN/UPC
0814855020126,814855020126
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows 10/8.1/7 (64/32 bit)
  • USB 3.0 powered
  • CPU:
    • Desktop – Intel Core i5-4440 3.10GHz or above
    • Laptop – Intel Core i7-4810MQ or above
  • Graphics card:
    • Desktop – NVIDIA GeForce GTX 660 and above
    • Laptop – NVIDIA GeForce GTX870M and above
  • Memory: 4GB minimum (8GB recommended)

Technical specifications

  • Interface: USB 3.0 only
  • Video input: Digital – HDMI / Analog – Component
  • Audio input: Digital – HDMI / Analog – RCA L/R
  • Audio mix-in input: 3.5 mm mic-in / 3.5 mm aux-in
  • Video output: HDMI (pass-through from HDMI and Component input)
  • Max capture resolution: Uncompressed 1080p60
  • Supported resolutions: 1080p, 1080i, 720p, 576p, 576i, 480p, 480i

Product size and weight

  • Depth: 130 mm / 5.12 in
  • Width: 86 mm / 3.39 in
  • Height: 17 mm / 0.67in
  • Weight: 183 g / 0.40 lbs


What’s in the box

  • Razer Ripsaw game capture card
  • USB 3.0 cable
  • HDMI cable
  • Component AV cable
  • Component AV Multi cable
  • 3.5 mm audio cable
  • Important Product Information Guide