Latitude 13 7000 7370 Notebook

Redefining business-class.

The world’s smallest 13-inch business-class laptop with an InfinityEdge display. Featuring an aluminum or optional carbon fiber LCD back for incredible durability.

Operating System

Available with Windows 10 Pro

Innovation that inspires.

When you’re at the forefront of ingenuity, you get noticed. That’s why it’s no surprise the Latitude 13 7000 Series was honored at the CES 2016 Innovation Awards. The winning streak continues.

Mobility at its finest.

Travel light and turn heads: The smallest business-class laptop in the world is incredibly thin and light so it’s easy to carry with you comfortably. Get down to business anywhere duty calls with a slender and sophisticated PC that stays cool to the touch.

Manufacturer Part Number
3C7XP
EAN/UPC
0884116228912,884116228912
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor 
Intel® 6th Generation Intel® Core™ m3 (6Y30)
Operating System
Windows 10 Pro, 64bit English, French, Spanish
Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
Memory1
Up to 4GB2 DDR3 SDRAM at 1866Mhz
Chipset
Integrated with the processor
Graphics Card
Intel® Integrated HD Graphics 515
Display
13.3" FHD (1920 x 1080) Non-Touch Infinity Anti Glare (16:9) WLED, 400 nits
13.3" QHD+ (3200 x 1800) Touch Infinity Anti Glare ETE with Corning® Gorilla® Glass NBT (16:9), WLED, 350 nits
Hard Drive
Up to 128GB2 X_SATA3SS hard drive
Optical Drive
External Options Only
Connectivity
Wireless LAN Options:
Intel® Dual-Band Wireless-AC 8260 Wi-Fi + BT 4.1 Wireless Card (2x2)
Intel® Tri-Band Wireless-AC 18260 WiGig + Wi-Fi + BT4.1 Wireless Card

Optional Mobile Broadband Options:3
Qualcomm® Snapdragon™ X7 LTE (DW5811e) for AT&T, Verizon & Sprint, US. (DAO)
Qualcomm® Snapdragon™ X7 LTE (DW5811e) (EMEA/APJ/ROW)
Qualcomm® Snapdragon™ X7 HSPA+ (DW5811e) (China/Indonesia)
Security
TPM 1.2 - FIPS 140-2 and TCG certified (Windows 7, 8.1)4
TPM 2.0 - FIPS 140-2 and TCG Certified (Windows 10 only)4(Spring 2016)
Optional Touch Fingerprint Reader 
Optional Contacted FIPS 201 Smartcard reader
Optional Contactless Smart Card Reader/NFC 
Optional Dell Control VaultTM 2.0
Optional Computrace5
DDP|Security Tools DDP|Protected Workspace (1 year subscription included) Optional DDP|E Encryption Software
Multimedia
High Quality Speakers
Headset/mic combo jack
Noise reducing array microphones 
HD video webcam
No Webcam option tied to non touch FHD panel
Power
E5 45w Type C Adapter
Systems Management
Intel® vPro™ Technology’s advanced management features (optional, requires Intel WiFi® Link WLAN and a vPro compatible processor)
Dimensions
Height: 0.56" (14.32 mm) x Width: 12" (304.8 mm) x Depth: 8.3" (210.5 mm) 
Weight: 2.48 lbs (1.12 kg)
Battery Life
34 Whr6 ExpressCharge Capable (4-cell) (polymer)
43 Whr6 (4-cell) (polymer)
Optional long life cycle battery
Ports
1 USB 3.0 (Type A)
2 Thunderbolt™
3 Micro HDMI
Universal Jack
Slots
3 M.2 Expansion Slots: 1 SSD 1 WWAN and 1 WLAN/WiGig
Lock Slot
Optional SmartCard Reader and Touch Fingerprint Reader
Micro SIM Card Slot
Micro SD 4.0 Memory Card Reader
Regulatory
Regulatory Model: : P67G
Regulatory Type: P67G001
ENERGY STAR 6.1
EPEAT Registered. For specific country participation and rating, please see www.epeat.net (In English)
BFR/PVC free7

Product Safety, EMC and Environmental Datasheets (In English)
Dell Regulatory Compliance Home Page (In English)
Dell and the Environment (In English)