2360 Tactical Flashlight

If you like the convenience of AA alkaline batteries, but need the performance of lithium batteries, the 2360 LED is the light for you. Using 2 standard AA alkaline batteries, the new 2360 LED emits a peak output of 250 lumens. With a run time of up to 2 hours 15 minutes, the last thing you will need to worry about while on the job, is a dim flashlight or dead batteries. Built-in battery level indicator ensures you will not be left in the dark.

Constructed with the most durable of materials: an aerospace grade aluminum body and an impact resistant LED lamp module, the 2360 LED keeps you on point without equipment failure. High, Low and Strobe light output is available with a push of the tail button. It features a non-slip textured body for secure handling. The removable pocket clip securely attaches the 2360 to your pocket or the brim of your hat.

Manufacturer Part Number
023600-0002-110
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    • BODY: Aluminum with Type II Anodized
    • O-RING: EPDM
    • LENS: Polycarbonate (PC)
    • SHROUD: Aluminum with Type II Anodized
    • CLIP: High Carbon Steel
    • LENGTH:  6.20" (15.7 cm)
    • WEIGHT WITH BATTERIES:  5.4 oz (153.1 gr)
    • WEIGHT WITHOUT BATTERIES:  3.7 oz (104.9 gr)
    • LAMP TYPE:  LED
    • BATTERY SIZE:  AA
    • BATTERY TYPE:  Alkaline
    • BATTERY QUANTITY:  2
    • BATTERIES INCLUDED:  yes
    • BATTERY LEVEL INDICATOR:  Level indicator
    • VOLTS:  3.0 v
    • SWITCH TYPE:  Momentary Push Button
    • LIGHT MODES:  High / Strobe / Low

CONFIGURATIONS

    • 2360 - Standard