AC2200 MU-MIMO Dual-Band Wireless Gigabit Router

The ZyXEL NBG6815 is your first Multi User MIMO (MU-MIMO) home router
that fits in your home interior design with its chic look, and it upgrades your
home network with MU-MIMO technology at the same time. It also supports
Gigabit-class wired connection, wireless speeds of up to 2200 Mbps and two
USB ports. The NBG6815 is perfect for your home entertainment setup: you
can share photos, music and videos smoothly on your home network, and you can inspect or manage home network easily with ZyXEL ONE Connect APP and Usage Monitor.

Benefits

MU-MIMO provides performance up to twice of the Wi-Fi than SU-MIMO

The latest MU-MIMO 802.11ac technology is perfect for busy environments: itdoubles Wi-Fi performance of Single User MIMO (SU-MIMO) in venues where concurrent wireless access activities are intensive.

eaZy123 provides a quick, easy guided setup
The mobile-friendly setup wizard guides you through the home network setup process in 3 simple steps.

ZyXEL ONE Connect mobile APP for easy network management
With the ZyXEL ONE Connect, you can easily configure network settings from your router to connected network devices, and manage them easily with ZyXEL ONE Connect APP installed.

Monitor usage of your home network easily
The Usage Monitor allows you to view the home network bandwidth consumed by applications or clients. You can set a warning threshold for Internet plan utilization to receive a system message once the limit is reached.

StreamBoostTM provides smooth video playback and lag-free online gaming experience
The ZyXEL NBG6815 allocates the right amount of bandwidth to each networked devices automatically with StreamBoost™ technology. Play an intense online multiplayer game, watch high-definition streamed movies, browse your social networks, download a large file or do even more – all at the same time without experiencing any performance drop.

Manufacturer Part Number
NBG6815
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications
Wireless Standard

  • 802.11 b/g/n 2.4 GHz
  • 802.11 a/n/ac 5 GHz
Wireless Speed

Transmit:
  • 450 Mbps* for 2.4 GHz
  • 1733 Mbps* for 5 GHz
Receive:
  • 450 Mbps* for 2.4 GHz
  • 1733 Mbps* for 5 GHz
Wireless Security
  • WPA/WPA2, WPA-PSK/WPA2-PSK
Wireless Features
  •  Guest Wi-Fi
  •  Wi-Fi Protected Setup (WPS)
  •  Wi-Fi Multimedia (WMM)
  •  Auto channel selection
  •  Wireless scheduling
  •  Wireless output power management
  •  MAC address filtering
Routing
  • Network Address Translation (NAT)
  • WAN type: Static IP, DHCP, PPPoE
  • DHCP server/client
  • IGMP v1/v2
  • Dynamic DNS
  • Auto-IP change
  • IPv6
VPN Pass-through
  • IPSec/PPTP/L2TP
Firewall
  • Stateful Packet Inspection (SPI)
  • Deny of Service (DOS) prevention
Application Control
  • Usage monitor
  • Smart QoS (StreamBoost™)
  • Parental control
  • ZyXEL ONE Connect
USB Support
  • Mass storage support by SMB/CIFS/FTP
  • Print server
Media Server
  • DLNA
System Management
  • Online firmware upgrade
  • Remote management
  • Wake on LAN
  • UPnP
Operation Mode
  • Router mode
  • Access point mode
Hardware Specifications
  • CPU: 700 MHz processor
  • RAM: 256 Mbytes
  • WAN: One 10/100/1000 Mbps Ethernet RJ-45 port with auto MDI/MDIX support
  • LAN: Four 10/100/1000 Mbps Ethernet RJ-45 ports with auto MDI/MDIX support
  • USB: Two USB 2.0 ports
  • Antenna: Internal antennas
  • LED indicator:
  • Power/SYS
  • WAN
  • Internet
  • WLAN_2.4G
  • WLAN_5G
  • WPS
  • Buttons:
  • Power on/off
  • Reset/Restore
  • WPS
  • Wi-Fi on/off
  • LED on/off
  • Power: 12 V DC, 3 A
  • Power consumption: 30 W
Physical Specifications
  • Item dimensions (WxDxH): 260.4 x 182 x 81.2 mm (10.25" x 7.17" x 3.2")
  • Item weight: 578 g (1.28 lb.)
  • Packing dimensions (WxDxH): 321 x 202 x 106 mm (12.64" x 7.95" x 4.18")
  • Packing weight: 1388 g (3.06 lb.)
Environmental Specifications
Operating Environment
  • Temperature: 0°C to 40°C (32°F to 104°F)
  • Humidity: 10% to 90% (Non-condensing)
Storage Environment
  • Temperature: -30°C to 70°C (-22°F to 158°F)
  • Humidity: 10% to 95% (Non-condensing)
Certification
  • Safety: CE-LVD
  • EMC: CE, FCC
Package Contents
  • Wireless router
  • Power adapter
  • Ethernet cable
  • Quick start guide
  • Warranty card