BlackWidow X Chroma Keyboard

MULTI-AWARD WINNING RAZER™ MECHANICAL SWITCHES

Designed specifically for gaming, Razer Mechanical Switches actuate at an optimal distance, giving you speed and responsiveness like never before. Razer Mechanical Switches have been lauded as the new standard for all mechanical gaming keyboards since their introduction.

ENGINEERED FOR DURABILITY

Razer Mechanical Switches have consistently proven themselves to be the best for gaming, delivering both top-notch performance and reliable durability without compromise. This very same Razer technology and design is now being manufactured in-house end to end, ensuring even stricter requirements are met for each switch produced, resulting in a life span of up to 80 million key strokes.

RAZER CHROMA BACKLIGHTING WITH 16.8 MILLION CUSTOMIZABLE COLOR OPTIONS

The Razer BlackWidow X Chroma features individually programmable backlit keys with 16.8 million color options, all easily set through Razer Synapse. From preloaded lighting effects for different types of games, to your own custom uniquely programmed palette of colors, you can effortlessly enhance your gaming experience in a way that is unique only to you.

MANUFACTURED TO PERFECTION

The Razer BlackWidow X Chroma features a whole new look, one that’s been stripped down to reveal a sleek and compact piece of engineering ingenuity. Constructed from military grade metal, the polished body of the Razer BlackWidow X Chroma is both rugged and durable, ensuring you’ll enjoy stellar performance even during the most intense gaming sessions.

Manufacturer Part Number
RZ03-01760100-R3U1
EAN/UPC
0814855020003,814855020003
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Razer™ Mechanical Switches with 50g actuation force
  • 80 million keystroke life span
  • Chroma customizable backlighting with 16.8 million color options
  • Military grade metal top construction
  • Razer Synapse enabled
  • 10 key roll-over anti-ghosting
  • Fully programmable keys with on-the-fly macro recording
  • Gaming mode option
  • Cable management routing
  • 1000 Hz Ultrapolling
  • Braided fiber cable

SYSTEM REQUIREMENTS

  • PC or Mac with a free USB port
  • Windows® 10 / Windows® 8 / Windows® 7 / Mac OS X (v10.8 - 10.11)
  • Internet connection
  • 100 MB of hard disk space
  • Razer Synapse registration (requiring a valid e-mail), software download, license acceptance, and internet connection needed to activate full features of product and for software updates. After activation, full features are available in optional offline mode.