Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Part Number: 35S0060
Print Technology: Monochrome Laser
Workgroup Size: Small Workgroup
Touch Screen Display: No
Display: 2-line All Points Addressable (APA) monochrome LCD display
Print Speed (Letter, Black): Up to 35 ppm6
Print Speed (Letter, Black) Duplex: Up to 16 spm6
Time to First Page (Black) : As fast as 6.5 seconds
Duplex (2-sided) Printing: Integrated Duplex
Print Resolution, Black: 1200 Image Quality
1200 x 1200 dpi
2400 Image Quality
600 x 600 dpi
Processor: Dual Core, 800 MHz
Memory, Standard: 128 MB
Memory, Maximum: 128 MB
Hard Disk: Not Available
Apple Operating Systems Supported: Apple OS X (10.6, 10.7, 10.8, 10.9, 10.10)
Linux Operating Systems Supported:
- SUSE Linux Enterprise Server 10, 11
- SUSE Linux Enterprise Desktop 10, 11
- Red Flag Linux Desktop 6.0
- Linpus Linux Desktop 9.6
- Debian GNU/Linux 5.0, 6.0
- Red Hat Enterprise Linux WS 4.0, 5.0, 6.0
- Ubuntu 11.04, 11.10, 12.04, 12.10
- openSUSE 11.3, 11.4, 12.1, 12.2
- PCLinuxOS 2011
- Mint 9, 10, 11, 12, 13
- Fedora 16, 17, 18
Microsoft Windows Operating Systems Supported:
- Windows XP
- Windows Server 2003
- Windows XP x64
- Windows Server 2003 x64
- Windows Vista
- Windows Vista x64
- Windows Server 2008
- Windows Server 2008 x64
- Windows 7
- Windows 7 x64
- Windows Server 2008 R2
- Windows 8
- Windows 8 x64
- Windows Server 2012
- Windows 8.1
- Windows 8.1 x64
- Windows Server 2012 R2
- Windows RT
- Windows RT 8.1
Novell Operating Systems Supported:
Novell NetWare 6.5 Open Enterprise Server
Novell NetWare 5.1(SP 6+), 6.0(SP 3+) with Novell Distributed Print Services (NDPS)
Novell Open Enterprise Server on SUSE Linux Enterprise Server
UNIX Operating Systems Supported:
- HP-UX 11.11, 11.23, 11.31
- Sun Solaris SPARC 9, 10, 11
- Sun Solaris x86 10, 11
- IBM AIX 5.3, 6.1, 7.1
Included Paper Handling: 250-Sheet Input
50-Sheet Multipurpose Feeder
150-Sheet Output Bin
Integrated Duplex
Optional Paper Handling:
- 250-Sheet Tray
- 550-Sheet Tray
- 550-Sheet Lockable Tray
Paper Input Capacity, Standard: Up to 300 pages 20 lb or 75 gsm bond
Paper Input Capacity, Maximum: Up to 850 pages 20 lb or 75 gsm bond
Paper Output Capacity, Standard: Up to 150 pages 20 lb or 75 gsm bond
Paper Output Capacity, Maximum: Up to 150 pages 20 lb or 75 gsm bond
Paper Weight Range Supported - Standard Tray (lb.): 16 - 24 lb.
Paper Weight Range Supported - Multipurpose Feeder (lb.): 16 - 43 lb.
Finishing Option: No
Number of Paper Inputs, Standard: 2
Number of Paper Inputs, Maximum: 3
Media Types Supported:
- Card Stock
- Envelopes
- Paper Labels
- Plain Paper
- Transparencies
- Refer to the Card Stock & Label Guide.
Media Sizes Supported:
- 10 Envelope
- 7 3/4 Envelope
- 9 Envelope
- A4
- A5
- DL Envelope
- Executive
- Folio
- JIS-B5
- Legal
- Letter
- Statement
- Universal
- Oficio
- A6
Standard Ports: Centronics IEEE 1284 Bidirectional Parallel
USB 2.0 Specification Hi-Speed Certified (Type B)
Ethernet 10/100BaseTX (RJ-45), also works with 1000Base-T
Optional Network Ports:
- External MarkNet N7020e Gigabit Ethernet
- MarkNet N8352 802.11b/g/n Wireless
Direct USB: No
Ethernet Network: Yes
Network Protocol Support:
- TCP/IP IPv4
- AppleTalk™
- TCP/IP IPv6
- TCP
- UDP
- Network Printing Methods: LPR/LPD
- Direct IP (Port 9100)
- Enhanced IP (Port 9400)
- FTP, TFTP
- ThinPrint .print integration
- IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)
- Microsoft Web Services WSD
- Pull Printing
Network Management Protocols1:
- HTTP
- HTTPs (SSL/TLS)
- SNMPv1, SNMPv2c
- SNMPv3
- WINS
- IGMP
- APIPA (AutoIP)
- DHCP
- ICMP
- DNS
- Bonjour
- DDNS
- mDNS
- ARP
- NTP
- Telnet
- Finger
Network Security: SNMPv3
802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
IPSec
Printable Area: 0.16 inches of the top, bottom, right and left edges (within)
Printer Languages (Standard):
- PCL 5e Emulation
- PCL 6 Emulation
- Personal Printer Data Stream (PPDS)
- PostScript 3 Emulation
- Direct Image
- Microsoft XPS (XML Paper Specification)
- AirPrint™
- Fonts and Symbol Sets: 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
- 2 PCL bitmap fonts
- 39 scalable PPDS fonts
- 5 PPDS bitmap fonts
- 84 scalable PCL fonts
- OCR-A, OCR-B scalable PCL 5e fonts
- For more information, refer to the Technical Reference.
- 91 scalable PostScript fonts
- Laser Cartridge Yields (up to)5: 1,500-page Cartridge
- 5,000-page Black High Yield Cartridge
Imaging Unit Estimated Yield: Up to 60000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage
4 Cartridge(s) Shipping with Product: 1,500-page Return Program Toner Cartridge
Replacement Cartridges:: Product functions only with replacement cartridges designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (in. - H x W x D): 15.0 x 17.0 x 18.6 in.
Packaged Weight (lb.): 34.85 lb.
Size (in. - H x W x D): 10.3 x 15.7 x 15.0 in.
Weight (lb.): 30.9 lb.
Noise Level, Idle: 15 dBA
Noise Level (Print), Operating: 53 dBA
Duplex Print Noise Level, Operating: 52 dBA
ENERGY STAR: Yes
Average Power (Hibernate Mode): 0.5 watts
Average Power (Sleep Mode): 3 watts
Average Power (Ready Mode): 7 watts
Average Power (Printing): 520 watts
ENERGY STAR Typical Electricity Consumption (TEC): 1.6 kilowatt-hours per week
Limited Warranty - See Statement of Limited Warranty: 1-Year Exchange Service
Product Certifications: ENERGY STAR, Blue Angel RAL-UZ-171, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, Customs Union EAC, SII, TER
Maximum Monthly Duty Cycle: Up to 50000 pages per month
3 Recommended Monthly Page Volume: 500 - 2500 pages
2 Specified Operating Environment: Temperature: 16 to 32°C (60 to 90°F)
Humidity: 8 to 80% Relative Humidity
Altitude: 0 - 2896 Meters (9,500 Feet)
License/Agreement Terms: Printers are sold subject to certain license/agreement conditions. See www.lexmark.com/printerlicense for details.
Country of Origin: China (PR)
UNSPSC Code: 43212105
Harmonized Tariff Code: 8443.32.1010