Dual Security Payment Terminal Stand

Maximize physical protection of EMV-ready terminals with triple security prevent unauthorized tampering or terminal removal.  This highly secured Payment Terminal Stand will provide a compact, seamless and tamper-proof integration of payment terminals. Designed to support PCI DSS v3.0 - Requirement 9.9.

1ST LAYER OF SECURITY:   L-Bracket fastens terminal to plate to help prevent removal 
NEW 2ND LAYER OF SECURITY:   Security Cable Slot (cable not included)

  • NewCompact Round Base Counter-Mount Ready
  • Adjustable Tilt Knob makes angle adjustment easy; helps meet ADA requirements
  • Revolving Stand with rotational stop helps prevent cable strain
  • Custom Heights available upon request
  • Ample Cable Management space for multimedia connections
  • Durable scratch and chip-resistant powder-coat finish coordinates with other POS peripherals

Manufacturer Part Number
MMFPS9604
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Post Height: 2 inches
Colors: Black
Finish: Textured powder coat
Rotation: 180⁰
Cable Management: Practical and protected cable management