Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Features:
- Supports WMM function
- Ultra Compact size
- 256-bit WEP security
- WPA, WPA-PSK, WPA2, WPA2-PSK
Specification: - RF Chipset: Realtek RTL8188CUS
- Standard: IEEE 802.11b/g/n
- Interface: USB 2.0 and 1.1 compliant
- Antenna Type: Internal
- Power consumption: Transmit<305mA. Receive<190mA
- Receive Sensitivity: -64dBm, 802.11n. -70dBm, 802.11g. -80dBm, 802.11b.
- Operating Range: Up to 300 meters depending on surrounding environment.
- Frequency: 2.412~2.484GHz ISM band
- Modulation Method: IEEE 802.11b: DBPSK / DQPSK / CCK. IEEE 802.11g: BPSK / QPSK/ 16QAM / 64QAM
- Data Transfer Rate:
- 802.11b: Up to 11Mbps.
- 802.11g: Up to 54Mbps.
- 802.11n: 20Mhz up to 72.2Mbps, 40Mhz up to 150Mbps
- Security: 64/128bit WEP (Hex&ASCII). WPA, WPA-PSK, WPA2, WPA2-PSK, TKIP/AES
- Dimension: 18(L) x 14(W) x 6(H) mm
Package Content: - 802.11n Wireless LAN USB Adapter
- Driver/Manual CD
Operating System: - Win Vista 32/64-bit/7/8/10
- Linux Kernel v2.6.6 and after
- Works with Raspberry Pi 1 2
RTL8188CUS Drivers #13
Warranty: 1 year