C925e Webcam

When you can't meet in person, create a similar experience with this 1080p webcam to maintain team productivity whether you're in the office or on the road. Full 1080p HD video at 30 frames per second delivers true-to-life clarity. 78-degree field of view is just right for use by either a small group or a single person. RightLight 2 Technology allows this webcam to intelligently adjust to improve visual quality in low-light and backlit situations. USB plug-and-play connectivity makes this webcam simple to start, and easy to operate. Just connect to any video conferencing application, including the ones you already use.

Manufacturer Part Number
960-001075
EAN/UPC
0097855120267,097855120267
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

  • Up to 1080p video calling at 30 frames-per-second (up to 1920 x 1080 pixels)
  • Integrated Privacy Shade
  • H.264 video compression
  • Autofocus
  • Built-in dual stereo mics with automatic noise reduction
  • Automatic low-light correction
  • Hi-Speed USB 2.0 certified (USB 3.0 ready)
  • Tripod-ready universal clip fits laptops, LCD or CRT monitors