TabPro S USB, HDMI, and Power Adapter

With three ports, the Samsung Multiport Adapter gives you the power to do more. The HDMI port enables your video presentations to come to life, even in 4K. Plus there are two versatile USB ports—one for hooking up external hard drives, flash drives or other devices, while the other keeps you powered up by using Samsung’s Fast Charging technology.

Manufacturer Part Number
EE-PW700BWEGUJ
EAN/UPC
0887276159157,887276159157
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

  • Accessory Dimensions (WxHxD)

    2.4" x 9.4" x 0.5"

Weight

  • Accessory Weight

    0.1 lb

Cable Type

  • HDMI, USB-A 3.0, USB-C

Compatibility

  • Galaxy TabPro S

Notes

  • Cable Length: 6"