H110M-E Desktop Motherboard

Great-value micro-ATX H110 with 5X Protection II for dependable stability, LED-illuminated audio shielding, and DDR4 support

  • 5X Protection II – Advanced hardware safeguards for all-around protection
  • DDR4 memory compatibility
  • Epic gaming audio with LED-illuminated shielding
  • Media-acclaimed UEFI BIOS with EZ Flash 3
  • Fan Xpert: Active Quiet & Cool

Manufacturer Part Number
H110M-E
EAN/UPC
0889349276808,889349276808
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
Supports Intel® 14 nm CPU
Supports Intel® Turbo Boost Technology 2.0
* The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
* Refer to www.asus.com for CPU support list

Chipset

Intel® H110

Memory

2 x DIMM, Max. 32GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory *1
Supports Intel® Extreme Memory Profile (XMP)
** Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
* Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
* The maximum memory frequency supported varies by processor.

Graphic

Integrated Graphics Processor
Multi-VGA output support : HDMI/RGB ports
- Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
- Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
Maximum shared memory of 1024 MB
Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
Supports up to 2 displays simultaneously

Expansion Slots

1 x PCIe 3.0/2.0 x1 (x16 mode)
2 x PCIe 2.0 x1

Storage

Intel® H110 chipset :
4 x SATA 6Gb/s port(s), gray,
Intel® Rapid Storage Technology supports*2

LAN

Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)

Audio

Realtek® ALC887-VD2 8-Channel High Definition Audio CODEC *3
- Supports : Jack-detection, Front Panel Jack-retasking
Audio Feature :
- LED-illuminated design - Brighten up your build with the gorgeous illuminated audio trace path.
- Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
- Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
- Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity

USB Ports

Intel® H110 chipset :
4 x USB 3.0/2.0 port(s) (2 at back panel, blue, 2 at mid-board)
Intel® H110 chipset :
6 x USB 2.0/1.1 port(s) (4 at back panel, , 2 at mid-board)

Special Features

ASUS 5X Protection II :
- ASUS LANGuard - 2.5X higher surge tolerance
- ASUS Overvoltage Protection - World-class circuit-protecting power design
- ASUS DIGI+ VRM - 5 Phase digital power design
- ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
- ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
- ASUS ESD Guards - Electrostatic discharge protection
ASUS EPU :
- EPU
ASUS Exclusive Features :
- AI Suite 3
- Ai Charger
- Anti-Surge
- Low EMI Solution
- USB 3.0 Boost
- Mobo Connect
- PC Cleaner
Remote Entertainment
- Media Streamer
ASUS Quiet Thermal Solution :
- Stylish Fanless Design Heat-sink solution
- ASUS Fan Xpert
ASUS EZ DIY :
- ASUS CrashFree BIOS 3
- ASUS EZ Flash 3
- ASUS UEFI BIOS EZ Mode
- Push Notice
ASUS Q-Design :
- ASUS Q-Slot
- ASUS Q-DIMM

Operating System Support

Windows® 10 , 64bit
Windows® 8.1 , 64bit
Windows® 7 , 32bit/64bit *4

Back I/O Ports

1 x PS/2 keyboard (purple)
1 x PS/2 mouse (green)
1 x D-Sub
1 x HDMI
1 x LAN (RJ45) port(s)
2 x USB 3.0 (blue)
4 x USB 2.0
3 x Audio jack(s)

Internal I/O Ports

1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) (19-pin)
1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
1 x COM port(s) connector(s)
4 x SATA 6Gb/s connector(s)
1 x CPU Fan connector(s) (1 x 4 -pin)
1 x Chassis Fan connector(s) (1 x 4 -pin)
1 x S/PDIF out header(s)
1 x 24-pin EATX Power connector(s)
1 x 4-pin ATX 12V Power connector(s)
1 x Front panel audio connector(s) (AAFP)
1 x System panel(s)
1 x Clear CMOS jumper(s)

Accessories

User's manual
I/O Shield
2 x SATA 6Gb/s cable(s)
1 x Supporting DVD

BIOS

128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI 3.0, WfM2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, ASUS CrashFree BIOS 3, My Favorites, Quick Note, Last Modified Log, F12 PrintScreen function, and ASUS DRAM SPD (Serial Presence Detect) memory information

Manageability

WfM 2.0, DMI 3.0, WOL by PME, PXE

Support Disc

Drivers
ASUS Utilities
EZ Update
Anti-virus software (OEM version)

Form Factor

Micro ATX Form Factor
8.9 inch x 7.3 inch ( 22.6 cm x 18.5 cm )

Note

*1: Due to Intel® chipset limitation, DDR4 2133 MHz and higher memory modules on XMP mode will run at the maximum transfer rate of DDR4 2133 Mhz.
*2: These functions will work depending on the CPU installed.
*3: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*4: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.