
Ideal for medical education and training, the REALiS WUX450ST D Pro AV Short Throw Compact Installation Projector combines native WUXGA resolution (1920 x 1200), 4500 lumens of brightness, and Canon's LCOS technology with AISYS-enhancement to project bright, highly-detailed/contrasted and color accurate images - all in a compact size (only 13.9 lbs.). The REALiS WUX450ST D's short throw ratio of 0.56:1 and 0–75% vertical lens shift help provide exceptional installation flexibility, as does the models HDBaseT™ receiver which allows uncompressed HD video, audio and control signals to be transmitted over one single LAN cable up to a maximum distance of 328ft (100m).
DICOM Simulation Mode
The WUX450ST D offers a DICOM Simulation Mode (Blue Base and Clear Base color temperature settings) that can reproduce medical images such as X-rays, CAT scans and MRIs for non-diagnostic purposes. By optimizing the gradation and luminance of grayscale images, subtle details and variations can be clearly identified for valuable learning opportunities. For added flexibility, it also provides a Picture by Picture mode to accommodate a variety of teaching styles. In Picture by Picture mode, one input can be set to show in DICOM Simulation Mode while the other is in a different mode allowing for a variety of display options.
Exceptional Image Quality
The WUX450ST D delivers exceptional image quality thanks to its WUXGA (1920 x 1200) high-resolution and a combination of core advanced optical and image processing technologies including a Genuine Canon Lens, Canon's LCOS Technology with AISYS-enhancement, and an advanced Color Management system.
Flexible Installation
In addition to the projectors small form factor (13.9 lbs.), 0.56:1 short throw ratio, impressive 0–75% vertical lens shift, and HDBaseT™ compatibility, the WUX450ST D features a variety of other advanced optional settings to further maximize installation versatility including 4-point Keystone Correction which allows the corners of the image to be independently adjusted to help ensure optimal image reproduction, and Built-in Edge Blending which enables the projection of one seamless, large image from multiple projectors without the need of special software.
Versatile Connectivity and Network Management
The REALiS WUX450ST D offers multiple industry-standard interfaces including HDMI®, DVI-I, USB, RS-232C, and an RJ-45 network port which supports gigabit data transfer speeds. In addition, it also supports Wi-Fi® which can be used to enhance the WUX450ST D's Network Multi Projection (NMPJ) functionality which allows a projector(s) to receive display information from a PC(s) through a network.
This model is a Crestron Connected device, compatible with AMX Device Discovery, and also supports PJLink™ which makes it possible to control and monitor the projector over the network - a feature well suited for observing lamp hours, usage and more.
Peace of Mind
The REALiS WUX450ST D is backed by the Canon Three-Year Projector and Lamp Limited Warranty (120-day lamp coverage), and the Company's award-winning Professional Service & Support, which includes both a Three-Year Advanced Warranty Service Exchange Program and a Service Loaner Program.
Note:
Projector Specifications
Imaging Device: 0.71”, Reflective LCOS Panel x3
Aspect Ratio: 16:10
Native Resolution: 1920 x 1200 (WUXGA)
Brightness: 4500 Lumens / 3460 Lumens *2
Uniformity: 80%
Contrast Ratio: 2000:1
Digital Keystone: V: ±12°, H: ±12°
Optics
F Number, Focal Length: F2.7, 8.8mm
Zoom: Fixed
Electronic Zoom: 12x Maximum
Focus: Fixed
Image Size: 30 – 300" *3
Amount of Lens Shift: V: 0 – 75%, H: ±10%
Throw Ratio: 0.56:1 *2
Image Adjustments
Image Modes: Standard, Presentation, Dynamic, Photo/sRGB, Video, User (1–5), DICOM SIM
Color Adjustment: Color Level, Color Balance, Color Temperature, Gains of RGB, Offsets of RGB
Screen Color Correction: Normal, Greenboard, Adjust
Mounting: Upward, Downward, Table, Ceiling
Adjustable Feet: Bottom front: 2 places (Maximum elevation 6°)
Image Signals
Scanning Frequency: H: 15.734kHz – 75.000kHz, V: 24.000Hz – 60.317Hz
Analog PC Input: WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+/ FWXGA / WXGA / SXGA / XGA / SVGA / VGA
Digital PC Input: WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+/ FWXGA / WXGA / SXGA / XGA / SVGA / VGA
Component Video Input: 1080p / 1080i / 720p / 576p / 576i / 480p / 480i
Digital Video Input: 1080p / 1080i / 720p / 576p / 480p
Dot Clock: 162MHz (Maximum)
HDBaseT™ Input: Equivalent to the input signals for HDMI terminal
USB Data Transfer: JPEG still images only
Terminals
DVI-I: Digital PC / Analog PC input
HDMI: Digital PC / Digital Video input
RJ-45: Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)
RJ-45: HDBaseT™ input (Image, audio, control signal and network)
Dsub15: Analog PC / Component Video input
Dsub9 (Control): RS-232 Connection
USB Type A: USB Connection
Mini Jack: Audio input x2, Audio output x1
Mini Jack (Remote): Wired remote control connection
Remote Control
Wireless Remote: Infrared (supplied) / Wired (optional)
Built-In Sound
Internal Amplifier: 5W, Monaural
Lamp
Type: Super High Pressure Lamp
Life: 3000H / 5000H
Power: 260 / 200W *2
Ratings
Fan Noise: 37 / 30 dB *2
Power Consumption: 365 / 295W *2
Standby Power Consumption: 1.8 – 0.2W *4
Heat Dissipation: Up to 1,246 BTU/h
Power Voltage: AC100 – 240V, 50/60Hz
Operating Temperature: 32°F – 104°F (0°C – 40°C), 20%RH – 85%RH
Storage Temperature: -4°F – 140°F (-20°C – 60°C)
Dimensions (W x H x D): 13.26 x 5.35 x 16.33 in. (337 x 136 x 415mm)
Weight: 13.88 lbs. (6.3kg)