The REALiS WUX450ST Pro AV Short Throw LCOS Projector combines native WUXGA resolution (1920 x 1200), 4500 lumens of brightness, and Canon's LCOS technology with AISYS-enhancement to project bright, highly-detailed/contrasted and color accurate images - all in a compact size (only 13.9 lbs.). The REALiS WUX450ST's 1.35x optical zoom, short throw ratio of 0.56:1 and 0-75% vertical lens shift help provide exceptional installation flexibility, as does the models HDBaseT™ receiver which allows uncompressed HD video, audio and control signals to be transmitted over one single LAN cable up to a maximum distance of 328ft (100m).
The REALiS WUX450ST's impressive combination of features allow it to stand apart from most other short throw projectors on the market today - and makes it ideal for a wide range of markets and applications including higher education, museums and galleries, corporate, simulation and training, and digital signage.
Note:
Main Unit Spec
Projector Specifications
Imaging Device
Reflective LCOS Panel, x3
Aspect Ratio
16:10
Native Resolution
1920 x 1200 (WUXGA)
Brightness
4500lm / 3460lm *2
Uniformity
80%
Contrast Ratio
2000:1
Digital Keystone
V: ±12°, H: ±12°
Optics
F Number, Focal Length
F2.7, 8.8mm
Zoom
Fixed
Electronic Zoom
12x Maximum
Focus
Fixed
Image Size
30 - 300" *3
Amount of Lens Shift
V: 0 - 75%, H: ±10%
Throw Ratio
0.56:1 *2
Image Adjustments
Image Modes
Standard, Presentation, Dynamic, Photo/sRGB, Video, User1, User2, User3, User4, User5
Color Adjustment
Color Level, Color Balance, Color Temperature, Gains of RGB, Offsets of RGB
Screen Color Correction
Normal, Greenboard, Adjust
Mounting
Upward, Downward, Table, Ceiling
Adjustable Feet
Bottom front: 2 places (Maximum elevation 6°)
Image Signals
Scanning Frequency
H: 15.734kHz - 75.000kHz, V: 24.000Hz - 60.317Hz
Analog PC Input
WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+/ FWXGA / WXGA / SXGA / XGA / SVGA / VGA
Digital PC Input
WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+/ FWXGA / WXGA / SXGA / XGA / SVGA / VGA
Component Video Input
1080p / 1080i / 720p / 576p / 576i / 480p / 480i
Digital Video Input
1080p / 1080i / 720p / 576p / 480p
Dot Clock
162MHz (Maximum)
HDBaseT input
Equivalent to the input signals for HDMI terminal
USB Data Transfer
JPEG still images only
Terminals
DVI-I
Digital PC / Analog PC input
HDMI
Digital PC / Digital Video input
RJ-45
Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)
Dsub15
Analog PC / Component Video input
Dsub9 (Control)
RS-232 Connection
USB Type A
USB Connection
Mini Jack
Audio input x2, Audio output x1
Mini Jack (Remote)
Wired remote control connection
Remote Control
Wireless Remote
Infrared (supplied) / Wired (optional)
Built-In Sound
Internal Amplifier
5W, Monaural
Lamp
Type
Super High Pressure Lamp
Life
3000H / 5000H
Power
260 / 200W *2
Ratings
Fan Noise
37 / 30 dB *2
Power Consumption
365 / 295W *2
Standby Power Consumption
1.8 - 0.2W *4
Power Voltage
AC100 - 240V : 50/60Hz
Operating Temperature
32°F - 104°F (0°C - 40°C), 20%RH - 85%RH
Storage Temperature
-4°F - 140°F (-20°C - 60°C)
Dimensions (W x H x D)
W: 13.26" (337mm), H: 5.35" (136mm), D: 16.33" (415mm)
Weight
13.88 lbs. (6.3kg)
Notes
*1: Calculated value for 100 type image
*2: Lamp mode is Full power / Power saver. Brightness in Power saver mode is only a calculated value and is not guaranteed as specification
*3: Indicates projectable range, although the optical performance is guaranteed only for 50 - 200 inches
*4: Varies depending on the combination of the HDBaseT and network settings