Fiber Optic Duplex Network Patch Cable

This is a 9m SC (male) to ST (male) orange duplex riser-rated fiber patch cable. An OM1 cable has a core size of 62.5 microns that can support 10 Gigabit Ethernet at lengths measuring up to 33 meters. It is most commonly used for 100 Megabit Ethernet applications. This optical fiber, nonconductive, riser (OFNR) cable is best suited for use in interior fiber-optic applications. A duplex cable is a two-strand fiber optic patch cable that works best with transceivers that both transmit and receive. Our patch cables are 100% compliant for all of your networking needs. Our products are guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
ADD-ST-SC-9M6MMF
EAN/UPC
0821455559529,821455559529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application: Patch

Cable Mode: Duplex

Color: Orange

Compatible OEM: Industry Standard

Connector: SC (Male) to ST (Male)

Core/Cladding: 62.5/125µm

ECCN: EAR99

Fiber Termination: UPC - Ultra Physical Contact

Fiber Type: MMF

HTS-Harmonized Code: 8544.70.0000

Jacket Type: LSZH

Length: 9.0m (29.5ft)

Media: Fiber

Product Shipping Dimension(HxWxD): 13 in. x 11 in. x 1.75 in.

Product Shipping Weight(LB): 0.4

Standard: OM1

Strand Count: 2

UNSPSC Code: 26121609

UPC Code: 821455559529