SFP (mini-GBIC) Module

This Fujitsu® FC9686MSC5 compatible SFP transceiver provides 1000Base-CWDM throughput up to 40km over single-mode fiber (SMF) at a wavelength of 1530nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent Fujitsu® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of Fujitsu®, as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
FC9686MSC5-AO
EAN/UPC
0821455581520,821455581520
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM: Fujitsu�

Compatible With OEM Part Number(s): FC9686MSC5

Connector: LC

DOM: Non-DOM

Form Type: SFP

HTS-Harmonized Code: 8517.62.0050

Media: SMF

Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.

Product Shipping Weight(LB): 0.4

Reach: 40km

Speed: 1000Base

Speed Description: 1-Gigabit

Transceiver Type: CWDM

UNSPSC Code: 43201553

Wavelength: 1530nm

What's In The Box: 1x transceiver

UPC Code: 821455581520