XFP Module

This Fujitsu® FC95734AAP compatible XFP transceiver provides 10GBase-DWDM throughput up to 80km over single-mode fiber (SMF) at a wavelength of 1538.98nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent Fujitsu® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. Digital optical monitoring (DOM) support is also present to allow access to real-time operating parameters. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
FC95734AAP-AO
EAN/UPC
0821455581148,821455581148
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM: Fujitsu�

Compatible With OEM Part Number(s): FC95734AAP

Connector: LC

DOM: DOM

Form Type: XFP

HTS-Harmonized Code: 8517.62.0050

ITU Channel: 48

ITU Channel Spacing: 100GHz

ITU Frequency: 194800GHz

ITU Wavelength: 1538.98nm

Media: SMF

Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.

Product Shipping Weight(LB): 0.4

Reach: 80km

Speed: 10GBase

Speed Description: 10-Gigabit

Transceiver Type: DWDM

UNSPSC Code: 43201553

Wavelength: 1538.98nm

What's In The Box: 1x transceiver

UPC Code: 821455581148