QSFP+ Module

This Brocade® 40G-QSFP-LM4 compatible QSFP+ transceiver provides 40GBase-IR4 throughput up to 2km over single-mode fiber (SMF) at the wavelength specified between 1270nm to 1330nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent Brocade® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. Digital optical monitoring (DOM) support is also present to allow access to real-time operating parameters. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
40G-QSFP-LM4-AO
EAN/UPC
0821455579138,821455579138
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM: Brocade�

Compatible With OEM Part Number(s): 40G-QSFP-LM4

Connector: LC

DOM: DOM

Form Type: QSFP+

HTS-Harmonized Code: 8517.62.0050

Media: SMF

Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.

Product Shipping Weight(LB): 0.4

Reach: 2km

Speed: 40GBase

Speed Description: 40-Gigabit

Transceiver Type: IR4

UNSPSC Code: 43201553

Wavelength: 1270nm to 1330nm

What's In The Box: 1x transceiver

UPC Code: 821455579138