ADD-FMCMN-LX-2SC Transceiver/Media Converter

This is a mini media converter that converts a 10/100Base-TX(RJ-45) to 100Base-LX(SC) via a 1310nm single-mode fiber (SMF) SC connector, which allows distance reach up to 20km. This provides a cost effective conversion from 10/100Base-TX(RJ-45) to 100Base-LX fiber, while extending the network reach beyond the 100m reach limitation of copper and saving space (3.75" x 2.25" x 1"). Our media converters are 100% compliant for all of our networking needs. Now you have a cost effective solution to your network upgrade needs.

Manufacturer Part Number
ADD-FMCMN-LX-2SC
EAN/UPC
0821455559741,821455559741
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM: Industry Standard

Connector Types: RJ-45 & SC

Connector1 Number of Ports: 1

Connector2 Number of Ports: 1

Data Rate: 100Mbs

ECCN: EAR99

HTS-Harmonized Code: 8479.89.8300

Managed: Unmanaged

Media Conversion Type: Copper to SMF

Media Type: SMF

POE: No

Power Supply: AC/DC Power Adapter - 5V DC Input

Product Shipping Dimension(HxWxD): 5.6 in. x 3.0 in. x 2.5 in.

Product Shipping Weight(LB): 1

Reach: 20km

UNSPSC Code: 43201553

Wavelength: 1310nm

UPC Code: 821455559741