CHALLENGER Prime RGB Combo

The CHALLENGER PRIME RGB Membrane Gaming Gear Combo – Packs a whole lot of features at a budget friendly price with enhanced colorbar concepts, our basic customizable backlighting has been evolved for extreme customization. It gives a spectrum of visual effects featuring multi colors and provided users the easiest way to tune and most importantly, it colors up your life! Brightness can further adjusted via the dial in the front center of the keyboard. As with the CHALLENGER series of keyboards, the CHALLENGER Prime also features onboard memory for setting the dedicate macro keys. In addition, there are multimedia keys, shortcut keys, repeat rate and poll rate adjustment keys!

SUPERB MULTICOLOR BACKLIGHTING
With ASTONISHING EFFECT

The CHALLENGER PRIME RGB keyboard uses multi colors that lightens up the gorgeous colors, differentiate it from others as it brings the amazing colors for astounding appearance! You can customize the lighting colors to any colors you like with the software! It also comes with 4 lighting effects include pulse, pulse jumping, spectrum running and static lighting. Plus, CHALLENGER PRIME RGB also built with an astonishing 6 levels of brightness (included OFF) and 3 lighting effects speed. Tt eSPORTS engineered a real RGB keyboard which offers better and stronger colors and features that fit all needs! With all these beautiful colors on this membrane keyboard, you can color up your keyboard and power up in your battle!

We’re keeping the design from the previous CHALLENGER Prime as it features an aggressive styling in the keyboard frame to add to your gaming atmosphere. The keyboard is an essential weapon when you game, so it should look like one too!
ANTI-GHOSTING FUNCTION
With the N-key rollover, the CHALLENGER PRIME RGB KEYBOARD will allow you to hit combinations of keys (TAB,Q,W,E,A,S,D,Z,X,C,V,B,F,T and 4 directional keys) at once to make sure your gaming session is as fluid as it can be.

ON-THE-FLY
MACRO
The CHALLENGER Prime RGB has an addition feature as games can now record macros on-the-fly without using the software! We’ve implemented a dedicated switch on the keyboard that allows you to record and assign quick macro functions on-the-fly to the board, even without using software. The CHALLENGER Prime RGB also comes with 6 dedicated macro keys, which amounts to 18 programmable macros when paired up with the 3 storable profiles. Switch between profiles with the dedicated M1, M2, and M3 keys. In addition to macro functions, the WASD and arrow keys may be toggled to have their functions switched interchangeably (Fn+↑). Via software, users can map keys to another one to switch their function (re-mapped keys only show up in Game Mode, in Normal mode all keys return to their regular functions)!

Manufacturer Part Number
KB-CPC-MBBRUS-01
EAN/UPC
0841163062838,841163062838
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type : Keyboard
Color : BLACK
No. of Macro Keys : 6
No. of Game Profiles : 3+1(Game Mode)
Graphical UI : YES
Weight-In Design : 869 GRAMS
Gold-Plated USB : NO
Dimension : 505 x 239 x 24 mm
Interface : USB
Membrane, Mechanical, Plunger : Membrane
On-Board Fan Device : ON-BOARD FAN DEVICE
Anti-Ghosting Keys : 6-8 Key
On-Board Memory Size : 16 Kb
Polling Rate : 1000 HZ
Back-Light : Full Light With RGB Colors
Wrist Rest : Yes, fixed
On-Board Audio Jacks : NO
Smart Cable Management : NO
USB Cable Detachable : NO
Multimedia Keys : 6
Interface : 4
WINDOWS TOOL HOT KEYS : 3
On-Board USB Port : NO
Keystroke Lifecycle : 10 Million
Cable Length : 1.5M
Other Features : Adjustable Brightness & speediness
Type : Mouse
Color : BLACK
DPI : 3200 DPI
Sensor Type : OPTICAL
No. of Buttons : 6
No. of Macro Keys : X
No. of Game Profiles : X
USB cable length : 1.8M
Weight-In Design : NO
Graphical UI : NO
Gold-Plated USB : NO
Dimension : 123 * 71 * 41.6 mm
LED COLOR OPTIONS : Full Light With RGB Colors
LIGHTING EFFECT : Static, Spectrum Running, Off