POSEIDON Z RGB (Blue Switch Edition)

The POSEIDON Z RGB Gaming Keyboard – A simple yet astonishing spectrum keyboard; it offers extreme customization options for users to play with, energizing you with the colors to take gaming style to the next level with experiencing the colorful of life. With the layering and colorbar concepts, our basic customizable backlighting has been evolved for extreme customization. It gives a spectrum of visual effects featuring 16.8 million colors and provided users the easiest way to tune and most importantly, it colors up your life!

16.8 Million Colors

Built with latest cutting edge 32bit gaming keyboard microprocessor, the Poseidon Z RGB Mechanical Gaming Keyboard delivers a complete 16.8 million color RGB spectrum to each light emitting diode. With an array of gorgeous lighting pre-sets available out of the box, as well as the ability to completely customise, reprogram and adjust every RGB lighting detail right down to the brightness and speed at which effects perform - endless possibilities await you.

Custom Lighting Effects

Take full advantage of the Poseidon Z RGB’s 16.8 Million Color RGB spectrum thanks to our powerful Tt eSPORTS Windows Software. Personalise, customise and finely tune and adjust your Poseidon Z RGB Mechanical Gaming Keyboard across every key – and game just the way you want. Setup up to 5 different profiles and lighting configurations in no time at all - and save them directly to the in-built memory on the Poseidon Z RGB Mechanical Gaming Keyboard so that all your settings come with you, no matter where you’re gaming.

Manufacturer Part Number
KB-PZR-KLBRUS-06
EAN/UPC
0841163061725,841163061725
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color:BLACK

No. of Macro Keys:

  • Normal Mode : NO
  • Game Mode : Full key 102 (besides Fn and Win Key) total 510 macro sets
No. of Game Profiles:

5(Each contain Normal and Game Mode)

Weight:995 GRAMS

Dimension:440 x 133 x 37 mm

Interface:USB

Membrane, Mechanical, Plunger:Mechanical

Anti-Ghosting Keys:100% Anti-Ghosting with 104 key rollover on USB

On-Board Memory Size:512KB

Polling Rate:1000 HZ

Back-Light:RGB 16.8Million Color

Wrist Rest:NO

Smart Cable Management:YES / 3 ways

Multimedia Keys:7

Keystroke Lifecycle:50 MILLION

Cable Length: 1.8M

Other Features:ADJUSTABLE BRIGHTNESS

Graphical UI:YES