W330 DLP Projector

Widescreen, bright, vibrant and Portable

  • Bright WXGA projector – 3000 ANSI Lumens
  • Accurate colours - sRGB
  • Easy connectivity - HDMI, VGA, 2W speaker
  • Lightweight and portable
Widescreen, bright, vibrant and portable
Project bright vibrant presentations in HD effortlessly any time on day. Designed for meeting rooms and classrooms, the W330 boasts sRGB accurate true to life colour reproduction, long lamp life and energy-saving features to provide you with a low overall cost of ownership.

This projector is easy to connect to with multiple inputs and a built-in speaker. Perfect for connecting a laptop, PC or Blu-ray player for clear projected images with sound. Portable and lightweight projector can be installed or taken on the move for off-site meetings with the optional carry bag (sold separately).

Manufacturer Part Number
95.72H01GC1E
EAN/UPC
5055387633315
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” WXGA DC3 DMD chip DLP® Technology by Texas Instruments
Native Resolution: WXGA 1280 x 800
Brightness1 (Bright Mode): 3000 ANSI Lumens
Contrast: 20,000:1
Noise Level (Eco mode): 29dB
Lamp Type: 195W
Lamp Life2 Eco+/Dynamic/Eco/Bright: 8000/7000/6000/5000 (hrs)
Throw Ratio 3: 1.55 – 1.73:1
Zoom Type: 1.1x Manual
Projection Lens: F/2.5~2.67; f=21.86~24mm
Projection Screen Size: 0.68 – 8.04m (26.87" to 316.5") Diagonal 16:10
Projection Distance: 1 – 12m
Aspect Ratio: 16:10 Native, 16:9/4:3 Compatible
Offset: 115%
Keystone Correction: ± 40° Vertical
Weight (kg): 2.17
Dimensions (W x D x H) (mm): 298 x 230 x 96.5
I/O Connectors: HDMI (1.4a 3D support), VGA (YPbPr/RGB), Composite, Audio In 3.5mm, Audio Out 3.5mm, RS232, USB service
Speaker (Watts): 2
Computer Compatibility: FHD, HD, WXGA, UXGA, SXGA, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 4.43MHz), NTSC (M, J, 3.58MHz, 4.443MHz), SECAM (B, D, G, K, K1, L, 4.25,MHz, 4.4MHz, 480i/p, 576i/p, 720p(50/60Hz), 1080i(50/60Hz) 1080p(24/50/60Hz)
Displayable Colours: 1073.4 Million
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modelling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:

  • 1080i50 / 60, 720p50 / 60
  • Frame-pack: 1080p24, 720p50 / 60
  • Over-Under: 1080p24, 720p50 / 60
Horizontal Scan Rate: 15.3 - 91.1kHz
Vertical Scan Rate: 24 - 85Hz (120Hz for 3D)
Power Supply: 100-240V, 50-60Hz
Power Consumption: 225W Bright mode / 187W Eco mode (< 0.5W Standby)
Operating Conditions: 5°C - 40°C, Max. Humidity 85%, Max. Altitude 3000m
Uniformity: 75%
Security: Security bar, Kensington lock, password protection
On Screen Display: 26 Languages: English, German, French, Italian, Spanish, Portuguese, Swedish, Dutch, Norwegian/Danish, Polish, Russian, Finnish, Greek, Hungarian, Czech, Arabic, Traditional Chinese, Simplified Chinese, Japanese, Korean, Thai, Turkish, Farsi, Vietnamese, Romanian, Indonesian
Standard Accessories: AC power cord, VGA cable, remote control, battery, quick start card, CD user manual
Optional Accessories: DLP® Link™ 3D glasses, wireless, ceiling mount
Optional Wireless: Yes
RoHS: Compliant