Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Physical Characteristics
Power:
- 802.3af PoE Input (Class 3 PD)
Physical Size:
- 18 cm (L) x 15 cm (W) x 8.6 cm (H)
- (7 in x 5.9 in x 3.4 in)
Weight:
- 2.1 lbs (1 kg) with bracket
- 2 lbs (0.9 kg) without bracket
Ethernet Ports:
- 10/100/1000Base-T 802.3,802.3 u,802.3ab
- 802.3at/af PoE PD Input
- Jumbo frame support (2290 byte max MTU)
RF Connections:
- N female qty 2 (optional 5GHz only)
Environmental Conditions:
- Operating temperature range: -20°C to 65° C
- Weather protection: IP67 per IEC 60529
Power Draw:
- PoE Input
- Idle: 6.5W
- Typical: 7.5W
- Peak: 11W
Mounting Options:
- Wall Mount
- Pole Mount Diameter 1” to 2.5”
Performance and Capacity
Physical Layer Modulation Data Rate:
- 2.4GHz 802.11b/g/n 300Mbps
- 5GHz 802.11a/n/ac 867Mbps
Concurrent Stations:
Simultaneous VoIP Clients:
Wi-Fi
Standards:
- 5 GHz IEEE 802.11ac
- 2GHz IEEE 802.11g/n
Frequency Bands:
- IEEE 802.11g/n 2.4-2.472GHz (ch1-13 CE, ch1-11 US)
- IEEE 802.11ac 5GHz
- U-NII-1 5.15-5.25 GHz
- U-NII-2 5.25-5.35 (DFS)
- U-NII-2B 5.37-5.47†
- U-NII-2C 5.47-5.725 (DFS)
- U-NII-3 5.725-5.825
- ISM 5.725 – 5.875
- U-NII-4 5.85-5.925†
WLAN Radio Configuration:
- Dual band concurrent 2 x 2:2 stream radios
Maximum Tx Power*:
- 26 dBm for 2.4GHz
- 25 dBm for 5.0GHz
Channelization:
- 2.4GHz 802.11b/g/n 20/40 MHz
- 5GHz 802.11a/n/ac 20/40/80 MHz
BSSID:
- Up to 32 (27 configurable) on 2.4 GHz
- Up to 16 (13 configurable) on 5 GHz
Certifications**:
- U.S., Europe, Argentina, Australia, Brazil, Canada, Chile, China, Colombia, Costa Rica, Hong Kong, India, Indonesia, Israel, Japan, Korea, Malaysia, Mexico, Peru, Philippines, Russia, Saudi Arabia, Singapore, South Africa, Taiwan
Certification SpecsTransporation:
- ISTA 2A:
- Random Vibration & Drop Test
- Compression & Loose Cargo Test
- ETSI EN 300 019-2-2 Specification T 2.2 Careful transportation
Safety:
- Safety Listing - EU
- EN 60950-1:2006/A12:2011
- EN 60950-22:2006/AC:2008
- International
- CB Scheme Certificate
- CB Bulletin
- IEC 60950-1: 2005 Second Edition
- IEC 60950-22: 2005 First edition
- CISPR 22
- CISPR 24
- CAN/CSA C22.2 60950-1 Edition 2
- CAN/CSA C22.2 60950-22 Edition 1
Health and Human Safety to RF Exposure:
- EN 62311:2008
- EN 50385:2002
- FCC OET-65
- ICNIRP:2010
Hazardous Materials:
- RoHS Directive 2002/95/EC
- RoHS Directive 2011/65/EU
- WEEE
Immunity:
- EN61000-4-2 Level 4 Contact / Level 3 Air ESD Immunity
- EN61000-4-5 Level 1 & 2 Immunity
- EN61000-4-3 Level 4 EMC Immunity
- GR1089 - 1kV 25A Surge (data ports)
Railway and Rolling Stock:
- EN50121-1
- EN50121-4
- EN61373 (for trackside use)