New Possibilities
For the first time, upgrade the PCIe-based flash SSD in your mid-2013 or later MacBook Pro with Retina display or MacBook Air with up to eight times the original capacity. Available in 480GB and 1TB capacities, the new Aura SSD continues OWC's dedication to giving you more from your Mac.
The Ultimate Storage Upgrade
Replacing the PCIe-based flash drive in your MacBook Air or MacBook Pro with Retina display is as simple as removing a few screws with the compact Torx T5 and Pentalobe P5 drivers included with your upgrade kit. Our free comprehensive video installation guides mean an OWC expert is with you every step of the way.
Your Mac's Flash Drive, Reimagined
Your upgrade should be a seamless experience. That's why Aura SSD upgrade kits come with Envoy Pro, the beautifully designed, high-performance SSD enclosure to reimagine your Mac's factory PCIe-based flash drive. When you remove your original flash SSD, it fits perfectly into Envoy Pro so you can transfer all of your data to the new Aura inside your laptop. Once the file transfer is complete, enjoy using your Mac's factory-installed flash SSD as a fast USB external drive with transfer speeds up to 355MB/s.
No Hassles or Hacks
Aura PCIe-based flash storage upgrades are precisely engineered for your Mac, so you'll never need to compromise your data by relying on complicated software hacks or TRIM-enablers to get the most from your upgrade. Just install, migrate your data, and enjoy the great performance of flash storage with up to eight times the capacity of the factory-installed drive.
Quality in Every Bit
Aura SSDs are designed from the ground up for reliable performance and complete compatibility with your Mac. It begins with choosing the highest-quality components, and then engineering a perfect-fit solution that simply works with your computer.
Tier-1 Flash — Aura SSDs use only top-rated flash for superior performance and dependability.
Superior Error Correction — Aura SSDs provide three levels of error correction for improved reliability and RAID-like protection for your data.
Cell-Level Data Refresh — Aura's SSD controller monitors data blocks and maintains correct charge at the cell level, improving the integrity of your data, and extending the life of your drive.
7% Over Provisioning
OWC SSDs perform maintenance tasks in the background that optimize the health, performance, and endurance of your flash drive. These jobs take advantage of available, unwritten areas on the SSD. Aura PCIe-based flash storage reserves 7% of the overall capacity as free space. Always. With this allocated free space, Aura SSDs can perform these normal maintenance tasks making your drive more stable, dependable, and ultimately a safer place to store your data.
Experience the OWC Difference
Aura SSDs for Mid-2013 and Later Macs are proudly designed in Austin, TX, and are backed by a 3-year limited warranty as well as a lifetime of free, award-winning USA-based support.
Note:
Specifications
Flash Controller: Silicon Motion 2246XT
RAID Controller: Marvell 9230
Capacity:
480GB useable capacity
Total Flash Memory Components – 512GB
32GB allocated to real-time data redundancy & error correction
Formatted Capacity: 447GiB
SMART Attributes: Not Supported
Native Command Queuing: up to 32 commands
Manufacturer Model Number: SSDAB2MB05
RoHS Compliant: Yes
Format: Mac OS Extended (Journaled)
Physical
Height (max): 3.7mm (0.1″)
Width (max): 24mm (0.9″)
Length (max): 89mm (3.4″)
Weight: 21 grams (0.7 oz)
Reliability
Security: Chip Based Data Encryption: 128-bit AES-compliant
TRIM Support: Not Supported
Warranty:
3 Year OWC SSD Limited Warranty
(Standard return policy applies.)
Performance
Sustained Reads (up to): 763MB/s
Sustained Writes (up to): 446MB/s
Read Incompressible Data Rate (up to): 754MB/s
Write Incompressible Data Rate (up to): 425MB/s
Environmental (Operating)
Temperature (°F): 32°F — 158°F
Temperature (°C): 0°C — 70°C
Environmental (Non-Operating)
Temperature (°F): −40°F — 185°F
Temperature (°C): −40°C — 85°C
Acoustics
Idle (Typical): 0.0 bels
Seek (Typical): 0.0 bels