480GB Aura SSD

New Possibilities

For the first time, upgrade the PCIe-based flash SSD in your mid-2013 or later MacBook Pro with Retina display or MacBook Air with up to eight times the original capacity. Available in 480GB and 1TB capacities, the new Aura SSD continues OWC's dedication to giving you more from your Mac.

No Hassles or Hacks

Aura PCIe-based flash storage upgrades are precisely engineered for your Mac, so you'll never need to compromise your data by relying on complicated software hacks or TRIM-enablers to get the most from your upgrade. Just install, migrate your data, and enjoy the great performance of flash storage with up to eight times the capacity of the factory-installed drive.

Quality in Every Bit

Aura SSDs are designed from the ground up for reliable performance and complete compatibility with your Mac. It begins with choosing the highest-quality components, and then engineering a perfect-fit solution that simply works with your computer.

Tier-1 Flash — Aura SSDs use only top-rated flash for superior performance and dependability.

Superior Error Correction — Aura SSDs provide three levels of error correction for improved reliability and RAID-like protection for your data.

Cell-Level Data Refresh — Aura's SSD controller monitors data blocks and maintains correct charge at the cell level, improving the integrity of your data, and extending the life of your drive.

7% Over Provisioning

OWC SSDs perform maintenance tasks in the background that optimize the health, performance, and endurance of your flash drive. These jobs take advantage of available, unwritten areas on the SSD. Aura PCIe-based flash storage reserves 7% of the overall capacity as free space. Always. With this allocated free space, Aura SSDs can perform these normal maintenance tasks making your drive more stable, dependable, and ultimately a safer place to store your data.

Experience the OWC Difference

Aura SSDs for Mid-2013 and Later Macs are proudly designed in Austin, TX, and are backed by a 3-year limited warranty as well as a lifetime of free, award-winning USA-based support.

Manufacturer Part Number
OWCSSDAB2MB05
EAN/UPC
0812437022827,812437022827
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Flash Controller: Silicon Motion 2246XT

RAID Controller: Marvell 9230

Capacity:

480GB useable capacity
Total Flash Memory Components – 512GB
32GB allocated to real-time data redundancy & error correction

Formatted Capacity: 447GiB

SMART Attributes: Not Supported

Native Command Queuing: up to 32 commands

Manufacturer Model Number: SSDAB2MB05

RoHS Compliant: Yes

Format: Mac OS Extended (Journaled)

Physical

Height (max): 3.7mm (0.1″)

Width (max): 24mm (0.9″)

Length (max): 89mm (3.4″)

Weight: 21 grams (0.7 oz)

Reliability

Security: Chip Based Data Encryption: 128-bit AES-compliant

TRIM Support: Not Supported

Warranty:

3 Year OWC SSD Limited Warranty
(Standard return policy applies.)

Performance

Sustained Reads (up to): 763MB/s

Sustained Writes (up to): 446MB/s

Read Incompressible Data Rate (up to): 754MB/s

Write Incompressible Data Rate (up to): 425MB/s

Environmental (Operating)

Temperature (°F): 32°F — 158°F

Temperature (°C): 0°C — 70°C

Environmental (Non-Operating)

Temperature (°F): −40°F — 185°F

Temperature (°C): −40°C — 85°C

Acoustics

Idle (Typical): 0.0 bels

Seek (Typical): 0.0 bels