ZoneFlex Access Point

802.11AC SMART WIFI OUTDOOR ACCESS POINTS FOR DIRECTED COVERAGE

The Industry’s First Outdoor 802.11ac AP with BeamFlex+ designed for High Density Venues

The ZoneFlex T301 Series Unleashed enable controller-less Wi-Fi architecture for small business environments with superior performance, lower costs and simplified management. Separate controllers and access point licenses are no longer needed, significantly reducing upfront costs. Set up is also easy, thanks to a simplified web interface that helps businesses configure Wi-Fi in just 60 seconds.

The ZoneFlex T301 Series are the first dual-band 802.11ac outdoor access points (AP) designed explicitly for high density user environments such as stadiums, arenas, train stations, convention centers, and major metro areas.

The T301 Series are the only 802.11ac access points on the market to integrate patented BeamFlex™ technology. The T301 Series has internal high gain directional antennas to provide directed coverage solutions eliminating the need for bulky panel antennas and confusing and expensive external RF cabling. The T301 Series enable focused Wi-Fi coverage to mitigate interference and implicitly improve signal-to-interference-plus-noise ratio (SINR) in the most challenging RF environments.

In addition, the T301 Series uniquely leverages a predictive model for channel selection (ChannelFly) that uses actual activity to learn what channels will yield the most capacity to provide the highest client speeds and reduced interference.

Designed for easy installation within an ultra lightweight and low profile enclosure, the T301 Series is ideal for venue owners looking to quickly and economically deploy Wi-Fi in high-capacity environments such as stadiums, arenas, train stations, convention centers, and major metro areas. Using directed coverage, the APs can be deployed in close proximity, mitigating co-channel interference. This is critical as high density deployments require a large number of APs within a fixed space.

BENEFITS

Unleash the performance

in the Unleashed version, the ZoneFlex T301 series is capable of supporting controller-less deployments for up to 25 access points and 512 concurrent clients

High speed client performance with integrated adaptive antennas

Patented BeamFlex technology greatly improves connection reliability and increases WLAN capacity

Light, slim design for easy deployment

Compact, lightweight design with integrated antennas provide flexible deployment options with quick and easy installation

Highly Scalable

The ability to cost effectively scale high density networks

Predictive channel selection for increased capacity and reduced interference

ChannelFly automatically selects the best performing channel based on statistical, real-time capacity analysis of all RF channels

Standard 802.3af power

Easy installation using standard 802.3af PoE switches or PoE injectors

Unmatched Wi-Fi capacity and reliability

BeamFlex delivers up to 4 dB of added signal gain and up to 10dB of interference mitigation

Enhanced receive capabilities

Support for signal polarization diversity with maximal ratio combining (PD-MRC) ensures reliable connectivity for mobile devices



 

Manufacturer Part Number
9U1-T301-WW61
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

PHYSICAL CHARACTERISTICS

POWER: 802.3af PoE Input (Class 3 PD)

PHYSICAL SIZE:
9.4” x 7.6” x 4.3” (23.9cm x 19.5cm x 11.0cm)

WEIGHT:
5.5 lbs (2.5 kg) with adjustable bracket

ETHERNET PORTS:

  • 10/100/1000Base-T 802.3,802.3 u,802.3ab
  • 802.3at/af PoE PD Input
  • Jumbo frame support (2290 byte max MTU)

ENVIRONMENTAL CONDITIONS:

  • Operating temperature range:
    • -20°C to 65° C
  • Weather protection: IP67 per IEC 60529

POWER DRAW: 

  • PoE Input
    • Idle: 6.5W
    • Typical: 7.5W
    • Peak: 11W

MOUNTING OPTIONS:

  • Wall Mount
  • Pole Mount Diameter 1” to 2.5”

CERTIFICATION SPECS

TRANSPORTATION:

  • ISTA 2A:
    • Random Vibration & Drop Test
    • Compression & Loose Cargo Test
  • ETSI EN 300 019-2-2 Specification T 2.2 Careful transportation
SAFETY:
  • Safety Listing - EU
  • EN 60950-1:2006/A12:2011
  • EN 60950-22:2006/AC:2008
  • International
  • CB Scheme Certificate
  • CB Bulletin
  • IEC 60950-1: 2005 Second Edition
  • IEC 60950-22: 2005 First edition
  • CISPR 22
  • CISPR 24
  • CAN/CSA C22.2 60950-1 Edition 2
  • CAN/CSA C22.2 60950-22 Edition 1
HEALTH AND HUMAN SAFETY TO RF EXPOSURE:
  • EN 62311:2008
  • EN 50385:2002
  • FCC OET-65
  • ICNIRP:2010
HAZARDOUS MATERIALS
  • RoHS Directive 2002/95/EC
  • RoHS Directive 2011/65/EU
  • WEEE
IMMUNITY:
  • EN61000-4-2 Level 4 Contact / Level 3 Air ESD Immunity
  • EN61000-4-5 Level 1 & 2 AC Surge Immunity
  • EN61000-4-3 Level 4 EMC Immunity
  • GR1089 - 1kV 25A Surge (data ports)
RAILWAY AND ROLLING STOCK:
  • EN50155
    • EN50121-1 EMC
    • EN50121-4 Immunity
    • EN61373 Shock & Vibration
Wi-Fi ALLIANCE:
  • Wi-Fi CERTIFIED™ a, b, g, n, ac
  • WPA™ — Enterprise, Personal
  • WPA2™ — Enterprise, Personal
  • Optimiaztion — WMM®

WI-FI

STANDARDS:

  • 5 GHz IEEE 802.11ac
  • 2GHz IEEE 802.11g/n

FREQUENCY BANDS:

  • IEEE 802.11g/n 2.4-2.472GHz (ch1-13 CE,ch1-11 US)
  • IEEE 802.11ac 5GHz
  • U-NII-1 5.15-5.25 GHz
  • U-NII-2 5.25-5.35 (DFS)
  • U-NII-2B 5.37-5.475
  • U-NII-2C 5.47-5.725 (DFS)
  • U-NII-3 5.725-5.825
  • ISM 5.725 – 5.875
  • U-NII-4 5.85-5.9255

WLAN RADIO CONFIGURATION: Dual band concurrent 2 x 2:2 stream radios

MAXIMUM TX POWER:

  • 26 dBm for 2.4GHz
  • 25 dBm for 5.0GHz

CHANNELIZATION:

  • 2.4GHz 802.11b/g/n 20/40 MHz
  • 5GHz 802.11a/n/ac 20/40/80 MHz
BSSID:
  • Up to 32 (27 configurable) on 2.4 GHz
  • Up to 16 (13 configurable) on 5 GHz

CERTIFICATIONS 4: U.S., Europe, Argentina, Australia, Brazil, Canada,Chile, China, Colombia, Costa Rica, Hong Kong,India, Indonesia, Israel, Japan, Korea, Malaysia,Mexico, Peru, Philippines, Russia, Saudi Arabia,Singapore, South Africa, Taiwan

PERFORMANCE AND CAPACITY

PHYSICAL LAYER MODULATION DATA RATE: 

  • 2.4GHz 802.11b/g/n 300Mbps
  • 5GHz 802.11a/n/ac 867Mbps

CONCURRENT STATIONS: Up to 500 capable per AP

SIMULTANEOUS VoIP CLIENTS: Up to 30 clients per AP