Phone HD IP Conference Station

It’s time to work smarter. By delivering our radically simple cloud video service connected to our incredible video conferencing systems, Lifesize ® Cloud ensures that your best business decisions are made in person no matter where people happen to be. And in the meeting room, Lifesize® Phone ™ HD is an essential part of your connected experience. Users can share content, launch calls, join meetings, change layouts and do more with ease. Lifesize Phone HD is your connection to all of the benefits of Lifesize Cloud wrapped up in a beautiful, easy-to-use package.

All-in-One

Imagine a device in your conference room that gives you control over all of your conferencing needs and serves as your gateway into the cloud. Stop imagining and start experiencing with Lifesize Phone HD. Lifesize Phone HD is command central for video, audio and web conferencing via Lifesize ® Icon ™ systems paired with Lifesize Cloud. This touchscreen device simplifies your meeting room experience by putting all of the essential conferencing functions at your fingertips. Now you can easily manage Lifesize Cloud video and audio calls and web conferences from one highly intuitive device. And if you only need to give a presentation to others in the conference room, Lifesize Phone HD lets you do that, too.

Touchscreen Simplicity

The Lifesize Phone HD is a beauty. A larger, dramatic new interface provides rapid access to the most popular features. The UI is inspired by the best UIs in the mobile space, customer testing and market feedback (you spoke; Lifesize listened). Every pixel has a purpose. Elements are logically placed on each screen, and predictive actions get users into their call and conducting the business of the meeting quickly. With its vivid and more responsive touchscreen, the Lifesize Phone HD delivers a clearly engaging video communication experience.

Manufacturer Part Number
1000-0000-0918
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM SPEAKER
Powerful rare-earth magnet loudspeaker driver
Large, acoustically suspended speaker enclosure
Frequency response: 90 Hz to 22 kHz (Icons), for deep voice reproduction plus high intelligibility without hiss.
Volume adjustable to 90 dB SPL at ½ meter peak
Distortion at—10 dBmO
<3% 100 Hz—200 Hz,
<0.5% 250 Hz—20,000 Hz
Spectral peak limiting prevents speaker clipping without distortion

SYSTEM MICROPHONES
Four orthogonally placed low-noise microphones
(80 dB SNR before noise reduction)
Beam-forming algorithm steers the microphones to the location of the talker for greater voice pickup and reduced room noise
Voice pickup range up to 4.5 m (15 ft)

ADVANCED AUDIO FEATURES
Acoustic echo cancellation
Microphone background noise suppression
VAD (Voice activity detector)
AGC (Microphone automatic gain control)
Adaptive jitter buffers and packet-loss concealment
Pro-audio 48 kHz sampling rate

TOUCHSCREEN DISPLAY
Capacitive multitouch display
Size: 5.0 inch (Diagonal)
Contrast: 500:1 (typical)
Max brightness: 400 cd/m² (typical)

CONNECTIVITY
VoIP connectivity and video systems integration in one device
Lifesize Link connection to Lifesize Icon for power and signaling
3 high speed digital Lifesize Link connectors to support up to two Lifesize Digital MicPods* in addition to the codec connection

NO MOBILE DEVICE INTERFERENCE
Designed to reduce or eliminate audible radio frequency interference when mobile devices are placed adjacent to Lifesize Phone HD

SYSTEM DESIGN
Physical Dimensions
Height: 46.5 mm/1.83 in
Diameter: 266 mm/10.48 in
Weight: 1.5 Kg/3.3 lbs

POWER CONSUMPTION
Not in call: 6.5 W
In call: 7.6 W

ENVIRONMENTAL DATA
Operating temperature: 0°C (32°F) to 40°C (104°F)
Operating humidity: 10% to 85%, noncondensing
Storage temperature: –20°C (–4°F) to 60°C (140°F)
Storage humidity: 10% to 90%, noncondensing

LIFESIZE PHONE HD PACKAGE
Tabletop console
One 9 m (30 ft) Lifesize Link cable for Lifesize Icon video system

REGULATORY MODEL NUMBER
Lifesize Phone HD = Regulatory model LFZ-021