CSC32USB 32-device USB Charging Cart

Locking steel cart provides 2.4A USB charging, syncing, secure storage, cord management and mobility for up to 32 tablets and other devices. For education, office, commercial, retail, industrial and healthcare environments.

  • Fast 2.4A USB charging, syncing and storage for 32 devices
  • Locking steel cabinet with flow-through ventilation
  • Adjustable device dividers and integrated cord management
  • Wide-grip handle and large, non-marking caster wheels
  • Detachable 10 ft. power cord

Manufacturer Part Number
CSC32USB
EAN/UPC
0037332194688,037332194688
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT

Charging Ports / Amps: (32) 2.4A


INPUT

Input Connection Type: C14 inlet with 120V AC compatibility. Also accepts user-supplied country-specific AC cordsets
Voltage Compatibility (VAC): 120
Input Frequency: 50 / 60 Hz (auto-select)


PHYSICAL

Shipping Dimensions (hwd / in.): 45.08 x 36.66 x 22.83
Shipping Weight (lbs.): 157.04
Unit Dimensions (hwd / in.): 36.1 x 34.8 x 21.6 (with handle installed)
Unit Weight (lbs.): 130.67
Color: Black


CERTIFICATIONS

Certifications: Tested to EIA-310-E, UL60950, FCC & IEC Class B
NOM (Mexico): Tested to NOM (Mexico)
Approvals: RoHS


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty