SMALL DEVICE. BIG PERFORMANCE
The Intel® NUC Mini PC re-imagines the desktop PC into a pint-sized package so that you can work, play, create, entertain, and inspire in any room.
Customized Computing
The Intel® NUC kit includes a customizable board and chassis that are ready to accept the memory, hard drive, and operating system of your choice.
Note:
Status: Launched
Launch Date: Shipping: May 2016
Expected Discontinuance: See Roadmap
Board Form Factor: UCFF (4" x 5")
Socket: Soldered-down BGA
Internal Drive Form Factor: M.2 SSD
# of Internal Drives Supported: 2
Embedded Options Available: No
Lithography: 14 nm
TDP: 45 W
DC Input Voltage Supported: 19 VDC
Recommended Customer Price: N/A
Description: Other features: Includes USB Type C connector for Thunderbolt 3 (40Gbps) USB 3.1 Gen 2 (10Gbps) and DP 1.2; also includes SDXC card slot
Processor Included: Intel® Core™ i7-6770HQ Processor (6M Cache, up to 3.50 GHz)
Product Brief: Link
Additional Information URL: Link
Warranty Period: 3 yrs
-
Memory Specifications
Max Memory Size (dependent on memory type): 32 GB
Memory Types: DDR4-2133+ 1.2V, 1.35V SO-DIMM
Max # of Memory Channels: 2
Max Memory Bandwidth: 34.1 GB/s
Max # of DIMMs: 2
ECC Memory Supported ‡: No
-
Graphics Specifications
Integrated Graphics ‡: Yes
Graphics Output: Mini-DP 1.2 HDMI 2.0 USB Type C (DP1.2)
Intel® Clear Video Technology: Yes
# of Displays Supported ‡: 3
-
Expansion Options
PCI Express Revision: Gen3
PCI Express Configurations ‡: Dual M.2 slots with PCIe x4 lanes
Removable Memory Card Slot: SDXC with UHS-I support
M.2 Card Slot (storage): 2x 22x42,80
-
I/O Specifications
USB Revision: 2.0 3.0 3.1
# of USB Ports: 9
USB 2.0 Configuration (External + Internal): 0 + 2
USB 3.0 Configuration (External + Internal): 3B 2F + 2I
Total # of SATA Ports: 2
Max # of SATA 6.0 Gb/s Ports: 2
RAID Configuration: 2x M.2 SATA/PCIe SSD (RAID-0 RAID-1)
Audio (back channel + front channel): 7.1 digital; L+R+mic (F); L+R+TOSLINK (R)
Integrated LAN: 10/100/1000
Integrated Wifi: Intel® Wireless-AC 8260 + BT 4.2
Integrated Bluetooth: Yes
S/PDIF Out Connector: TOSLINK
Additional Headers: CEC, NFC, 2x USB2.0, 2x USB 3.0, FRONT_PANEL
-
Package Specifications
Low Halogen Options Available: See MDDS
-
Advanced Technologies
Intel® Virtualization Technology for Directed I/O (VT-d) ‡: Yes
Intel® vPro Technology ‡: No
TPM: No
Intel® HD Audio Technology: Yes
Intel® Rapid Storage Technology: Yes
Intel® Virtualization Technology (VT-x) ‡: Yes
-
Intel® Data Protection Technology
Intel® AES New Instructions: Yes