RealScan 78 High Performance Bi-Optic Scanner/Scale

The RealScan™ 78High Performance Bi-Optic Scanner/Scale is the perfect solution for your retail store, with the most comprehensive scan volume on the market today

This scanner features NCR’s Optical Effects Technology (OFX) that drives more scan lines at greater lengths and angles to dramatically improve laser performance reading even the most difficult bar codes, including small and damaged. This extensive scan coverage and higher-performance read rate gives you an overall productivity boost for all users – from your novice to experienced cashiers and even self-checkout customers.

NCR is the only company to offer a simple upgrade path to imaging technology after installation. You get the best of both worlds in a high performance bi-optic scanner: the speed of traditional laser scan lines coupled with imaging scanning to tackle hard to read bar codes, mobile phones and 2D bar codes.

Manufacturer Part Number
7878M793
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LASER TECHNOLOGY

  • Laser diode – 650nm
  • Scan lines: 78
  • Sides read: six, all sides
  • Scan lines per second: 9,750
  • Scan line inches per second: 39,000” (99,060cm)

SCALE CAPACITY
  • 30lb (15kg) in 0.01lb (0.005kg) increments
POWER MANAGEMENT
  • 12V terminal power option (90–264VAC/47–63Hz)
  • 12 watts while scanning, 6 watts while on stand-by

PRODUCT DIMENSIONS
FULL-SIZE SCANNER/SCALE
  • HEIGHT 20” 50.8cm
  • WIDTH 12” 30.3cm
  • DEPTH 5” 12.7cm
WITH HYBRID IMAGING TECHNOLOGY
IMAGING TECHNOLOGY
  • Scan pattern: Area image (838 x 640 pixel array)
  • Scan angle: Horizontal 15.8°; Vertical 12.2°Pitch, skew: 45°, 65°