2U Compact Stylish Rackmount Chassis with 750W Redundant Power Supply

The 2U compact industrial rackmount chassis D Storm D-200-750PD8G. The full size I/O supports all ATX motherboard and 750W redundant power supply ensures zero down time. Combine hot-swappable cage for RAID configuration, and total up to 4 drive storage capacity. D-200-750PD8G support 3 add-on cards include PCI, PCI-X, AGP, or PCI-Express architecture that provide your server or cluster maximum flexibility and performance.

Manufacturer Part Number
D-200-750PD8G
EAN/UPC
0846813036863,846813036863
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: D-200-750PD8G
RoHS Compliance Version: Yes
Form factor: 2 U
Standard Drive Bays: 3.5" Drives: 2
5.25" Drives: 2
Indicators: Power, HDD, Temperature, Fan (Fan/Temp require sensor board TC-ISF08 )
Switches: Power, Reset
Supported PSU Type: 2U
Expansion Slots: 3
Security: Front Bezel Key Lock
Material of Front Bezel: Aluminum alloy
Material of Handle: SECC Zinc-Coated Steel
Material of Main Chassis: 1.2mm SECC Zinc-Coated Steel ( Japan Made )
Color of Front Bezel: Black
Color of Main Chassis: Black
Front Connector: 2x USB 2.0
Package Content: 150
Air Filter: Removable & Washable
Motherboard Size: 12 x 9.6 (ATX, microATX, mini-ITX)
Cooling Fan: 1x80mm
Optional Fan:: 60mm x1
Dimensions (WxHxD): 19.00" x 3.50" x 20.80"
482.6 mm x 88.9 mm x 528.3 mm
Notes: 1. Please contact sales person for low profile backplate option.