4U High Performance Rackmount Chassis with 500W Redundant Power Supply

iStarUSA 4U industrial rackmount chassis D Storm D-407L-500R8PD8. It supports up to seven full-length full-height add-on cards and seven 5.25" bays for high density data storage for RAID configurations. Center hot-swappable 120mm fan provides excellent thermal cooling solution. Achieve ultimate uninterrupted operation with support of 500W redundant power supply. D-407L-500R8PD8 provides your server or cluster maximum flexibility and performance.

Manufacturer Part Number
D-407L-500R8PD8
EAN/UPC
0846813036832,846813036832
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: D-407L-500R8PD8
RoHS Compliance Version: Yes
Form factor: 4 U
Standard Drive Bays: 3.5" Drives: 1
3.5" Drive (internal): 1
5.25" Drives: 7
Indicators: Power, HDD, Temperature, Fan (Fan/Temp require sensor board TC-ISF08 )
Switches: Power, Reset
Supported PSU Type: PS2, Mini Redundant
Expansion Slots: 7
Security: Front Bezel Key Lock
Material of Front Bezel: Aluminum alloy
Material of Handle: SECC Zinc-Coated Steel
Material of Main Chassis: 1.2mm SECC Zinc-Coated Steel ( Japan Made )
Color of Front Bezel: Black
Color of Main Chassis: Black
Front Connector: 2x USB 2.0
Air Filter: Removable & Washable
Motherboard Size: 12 x 13 (EATX, ATX, microATX)
Cooling Fan: 1x80mm, 3x120mm
Optional Fan:: 80mm x1
Dimensions (WxHxD): 19.00" x 7.00" x 27.90"
482.6 mm x 177.8 mm x 708.7 mm