4U Compact Stylish Rackmount Chassis with 500W Redundant Power Supply

The iStarUSA 4U industrial rackmount chassis D Storm D-407P-500R8PD8. It supports up to seven add-on cards and seven 5.25" bays for hard drive storage for RAID configuration. Combine with BPU or T Series enable hot-swappable storage capability. With 500W redundant power supply, D-407P-500R8PD8 provides your server or cluster maximum reliability and performance with zero down time.

Manufacturer Part Number
D-407P-500R8PD8
EAN/UPC
0846813036825,846813036825
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: D-407P-500R8PD8
RoHS Compliance Version: Yes
Form factor: 4 U
Standard Drive Bays: 3.5" Drives: 1
3.5" Drive (internal): 1
5.25" Drives: 7
Indicators: Power, HDD, Temperature, Fan (Fan/Temp require sensor board TC-ISF08 )
Switches: Power ON/OFF, System & Alarm Reset
Expansion Slots: 7
Security: Front Bezel
Material of Front Bezel: Plastic
Material of Handle: SECC Zinc-Coated Steel
Material of Main Chassis: 1.2mm SECC Zinc-Coated Steel ( Japan Made )
Color of Front Bezel: Black
Color of Main Chassis: Black
Front Connector: 2x USB 2.0
Air Filter: Removable & Washable
Motherboard Size: 12 x 9.6 (ATX, microATX)
Cooling Fan: 1x80mm
Optional Fan:: 1x80mm
Dimensions (WxHxD): 19.00" x 7.00" x 20.80"
482.6 mm x 177.8 mm x 528.3 mm