4U Compact Stylish Rackmount Chassis with 500W Redundant Power Supply

D-416-500R8PD8 is a reliable and stable 4U-high server chassis powered by a 500W Redundant PSU. The full size I/O supports all ATX motherboard with a Dual-core/ Quad-Core processors and the backplane supports 7 full-height add-on cards. This chassis is 21" deep and has optional three 80mm cooling fans in the center and two 60mm fans at rear for air ventilation. In addition, D-416-500R8PD8 supports a standard ATX PS2 power supply to meet regular server system applications.

Manufacturer Part Number
D-416-500R8PD8
EAN/UPC
0846813036818,846813036818
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: D-416-500R8PD8
RoHS Compliance Version: Yes
Form factor: 4 U
Standard Drive Bays: 3.5" Drive (internal): 2
5.25" Drives: 6
Indicators: Power, HDD
Switches: Power, Reset
Supported PSU Type: PS2
Expansion Slots: 7
Security: Front Bezel Key Lock
Material of Front Bezel: Aluminum
Material of Handle: Aluminum
Material of Main Chassis: Galvanized Steel
Color of Front Bezel: Black
Color of Main Chassis: Black
Front Connector: 2x USB 2.0
Motherboard Size: 12 x 13 (EATX, ATX, microATX)
Optional Fan:: 80mm x2, 60mm x2
Dimensions (WxHxD): 19.00" x 7.00" x 21.77"
482.6 mm x 177.8 mm x 553.0 mm
Notes: - the two internal 3.5" bays at the bottom of drive cage cannot be used when an EATX motherboard is in place.