TD2230 Touchscreen LCD Monitor

Manufacturer Part Number
TD2230
EAN/UPC
0766907842418,766907842418
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Type: TFT (Thin Film Transistor), Active Matrix 1920 x 1080 Display, 0.24825 mm pixel pitch
Display Size: Metric: 54.6 cm Imperial: 22” (21.5” viewable)
Color Filter: RGB vertical stripe
Glass Surface: Anti-Glare

Input Signal

Video Sync: RGB analog (0.7/1.0 Vp-p, 75 ohms)
HDMI (TMDS digital, 100ohms)
DisplayPort
Composite Sync, Separate Sync, Sync on Green
f h :24-82 kHz, f v :50-75 Hz

Compatibility

PC: Up to 1920 x 1080 Non-interlaced
Macintosh: Power Macintosh up to 1920 x 1080

Resolution

Recommended: 1920 x 1080 @ 60 Hz
Supported: 1680 x 1050 @ 60 Hz
1440 x 900 @ 60, 75 Hz
1280 x 1024 @ 60, 75 Hz
1024 x 768 @ 60, 70, 75 Hz
800 x 600 @ 56, 60, 72, 75 Hz
640 x 480 @ 60, 67, 72, 75 Hz
720 x 400 @ 70 Hz

Power

Voltage: 100-240 VAC, 50/60 Hz (auto switch)

Display area

Full Scan: 476.64mm (H) x 268.11mm (V)
18.77” (H) x 10.56” (V)

Operating conditions

Temperature: +32 °F to +104 °F (0 °C to +40 °C)
Humidity: 20% to 90% (non-condensing)
Altitude: To 10,000 feet

Storage conditions

Temperature: -4 °F to +140 °F (-20 °C to +60 °C)
Humidity: 5% to 90% (non-condensing)
Altitude: To 40,000 feet

Dimensions

Physical: 490.3mm (W) x 298.9mm (H) x 47.3mm (D) (stand @0 degrees) 19.3” (W) x 11.77” (H) x 1.86” (D)
490.3mm (W) x 287.2mm (H) x 129.7mm (D) (stand @20 degrees) 19.3” (W) x 11.31” (H) x 5.11” (D)
490.3mm (W) x 132.7mm (H) x 283.2mm (D) (stand @70 degrees) 19.3” (W) x 5.22” (H) x 11.15” (D)

Wall Mount

Distance: 100 x 100 mm
Screw: [M4 x 8mm] x4

Weight

Physical: 7.9 lb (3.6 kg)

Power saving modes

On: 25W(typical), 44W(Max.)
Adaptor source: FSP045-REBN2
Off: <0.5W