Conference Speakerphone with Wireless Mics

Central, full-duplex speakerphone in base

Callers can speak and be heard at the same time, just as they would in a face-to-face meeting.

DECT 6.0 wireless microphones

Portable, wireless microphones allow everyone to collaborate beyond the conference table.

Up to 8 hours of talk time per wireless microphone

With 8 hours of talk time for each microphone, you have plenty of room to keep the meeting going on one charge.

Up to 70 hours of standby time per wireless microphone

With up to 70 hours of standby time for each microphone, there's no need to worry about losing a charge mid-meeting.

Built-in wireless microphone charging bays in base

Magnetic charging bays in the base keep the microphones together and ready for the next call.

Operable in small, medium and large rooms

With a base speakerphone, two fixed and four wireless microphones, this system is a flexible solution for any size conference room.

Manufacturer Part Number
SB3014
EAN/UPC
0650530027451,650530027451
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Enjoy the peace of mind that comes with an industry-leading, standard two-year warranty.
  • - Digital mixing
    - Volume control: 10 levels
  • 2-line backlit display with date and time
  • Wireless microphone battery low indicator; flashing LED
  • Wireless microphone auto power off; when base powered off
  • Connects to/supports one analog line; POTS interface
  • Connection to existing PBX or IP-PBX systems requires an Analog Line Interface Adapter with RJ-11 Connector (NOT INCLUDED)
  • 10 ring tones/melodies; 6 ring levels
  • Eco mode (talk mode)
  • 10 speed dial entries
  • Redial/last number redial
  • Pre-dialing with editing
  • Mute indicator; red LED on base unit and wireless microphones
  • Active call indicator: green LED on base unit and wireless microphones
  • 50 CID log entry (type 1 CID)
  • 50 name/number phone book entries
  • Alpha phone book search
  • Number saving from CID log to phonebook or speed dial
  • Fast adaptive feedback control
  • Comfort noise injection
  • Enhanced noise reduction/ Dynamic noise reduction (DNR)