2 Handset Cordless Answering System with Caller ID/Call Waiting

Unsurpassed range

Experience the best in long-range coverage and clarity, provided by a unique antenna design and advances in noise-filtering technology.

Caller ID announce

Screening calls has never been easier. The handset announces the name of the caller, so you don't have to scramble for the handset to see who's calling.

Push-to-talk

No more shouting through the house—this system doubles as a multiple-handset walkie-talkie to instantly communicate with up to 4 units in your home.

HD audio with equalizer for customized audio

Choose from four preset audio profiles, or use the equalizer to personalize bass, treble and natural tones for your individual hearing needs.

Simulated full-duplex handset speakerphone

Enjoy a speakerphone that can keep up with your calls. Increase participation by allowing both ends to speak—and be heard—at the same time for conversations that are more true to life.

Extra large display for easy viewing

Easy-to-read LCD on the cordless handset. High-contrast black text on a white background provides for an easy-to-read screen to view incoming Caller ID or review call history. The lighted keypad also allows for easy dialing in low-light conditions.

Manufacturer Part Number
CL82213
EAN/UPC
0650530026201,650530026201
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General features

  • Big buttons
  • Caller ID/call waiting —50 name and number caller ID history
  • Expandable up to 12 handsets (uses 80113 accessory handset)
  • ECO mode power-conserving technology
  • Quiet mode
  • DECT 6.0 digital technology
  • Intercom between handsets
  • Conference between an outside line and up to 4 cordless handsets
  • 50 name and number phonebook directory
  • 9 number speed dial
  • Compatible with AT&T cordless headset5
  • Voicemail waiting indicator
  • Quick access key for voicemail box
  • Last 10 number redial
  • English/Spanish/French setup menu
  • Wall-mount bracket included
  • Mute
  • Any key answer
Digital answering system features
  • 14 minutes of digital recording
  • Call screening
  • Call intercept
  • Remote access
  • Message retrieval from handset
  • Message time stamp