Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display, Keys and Indicators
- 3.5" 102 x 66 pixels (w x h) LCD Resolution
- LCD backlighting (blue/white)
- Message waiting LED
- 21 dedicated feature keys
- 4-way navigational pad
- 32 speed dial keys (2 pages x 16)
Audio
- Half-duplex speakerphone
- HAC Receiver
- 2.5mm corded headset jack
Deskset Features
- Maximum number of call handling: 2
- Local phonebook up to 200 entries
- Call history up to 200 entries
- Do Not Disturb (DND)
- 3-way local conference
- N-way network conference
- External/Internal call transfer between DECT phones*
- Intercom between DECT phones*
- Mute
- Redial
- Call transfer: blind/attended
- Call hold
- Call forwarding: per-line basis (busy/always/no answer)
- Call timer (call duration)
- Caller ID
- Phonebook matching (incoming and outgoing calls)
- Multi-language support
- Keypad lock
Deskset Power
- 36 hours/7 hours standby time/talk time
- Included AC Adapter
- Deskset battery: 2.4v/750 mAh Ni-MH
Other
- 3-year standard warranty
- Advanced product replacement for warranty claims with new product