Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Interface
- DECT 6.0 RF module embedded
- DECT 6.0 (maximum register): 1 cordless headset VSP505 and/or 1 cordless handset VSP601
- Micro SD card slot
- Dual Ethernet ports - GigE
- Base power: Class 3 Power over Ethernet (PoE) or optional AC adapter
Display, Keys and Indicators
- 206 x 128 pixels (w x h) LCD resolution
- LCD backlighting (white)
- 4 soft keys
- 18 dedicated feature keys
- 32 programmable feature keys (2 pages x16)
- 4-way navigational pad
- Message waiting LED indicator
Audio/Voice
- Full-duplex base speakerphone
- HAC receiver
- 2.5 mm corded headset jack
- HD Voice for receiver
Phone Features
- Supports up to 6 SIP account registations
- Local phonebook up to 200 entries
- Phonebook import/export
- LDAP/BroadSoft remote phonebook
- Call history up to 200 entries
- Shared Call Appearance (SCA)/Bridged-Line Appearance (BLA)
- Do Not Disturb (DND)
- Busy lamp fields (BLF)
- 3-way local conference
- N-way network conference
- Call barring/blocking (block anonymous/blacklist)
- Dial plan/digit map
- Hotline
- Intercom
- Mute
- Redial
- 10 speed dial entries
- Local call recording with micro SD card slot
- Call transfer: blind/attended
- Call hold
- Call park
- Call pickup
- Call forwarding: per-line basis (busy/always/no answer)
- Call restriction
- Call timer (call duration)
- Caller ID
- Call completion
- Phonebook matching (incoming and outgoing calls)
- Multicast paging
- Multi-language support
- Automatic Call Distribution (ACD)
Customization
Soft key configuration
Programmable hard keys
Custom startup and idle logo
Web interface configuration (admin & user)
Custom base ringer (.WAV)
XML Browser
Action URI
Active URL (CTI support)
Custom default file
SD Card Features
Local call recording
Security
- 802.1x
- 802.1pq
- Phone lock - restricted config, calls and emergency call only
- Transport Layer Security (TLS)
- Mutual authentication (server and client)
- Certificate management (device & applications)
- AES encryption of config file for provisioning (128/64/32/16 bits)
- LLDP-MED
Network
- IPv4 or IPv6 with DHCP/Static/PPPoE
- STUN
- NAT
- RTP, SRTP
- SNTP
- VLAN
- DNS override
- Failover support and server redundancy
- Layer 3 QoS (ToS, Diffserv)
Voice CODEC
- G.711 a-law & u-law
- G.722
- G.726
- G.729
- iLBC
Provisioning
- HTTP, HTTPS, FTP, TFTP
- DHCP options: 66, 159, 160
- TR-069
- PnP
Maintenance
- Diagnostic: pcap trace and port mirroring
- Software Update Over the Air (SUOTA)
- Schedule Resync - time and day setting
- Syslog
Compatibility
- BroadSoft® Broadworks
- Asterisk-based platforms
Other
- Optional AC adapter: VSP-PWR02
- 3-year standard warranty
- Advanced product replacement for warranty claims with new product