CS6949 DECT 6.0 Expandable Cordless Phone with Answering System and Caller ID

Corded/Cordless phone system with DECT 6.0 digital technology provides a speakerphone that can keep up with your calls. The full duplex handset and base speakerphones increase participation by allowing both ends to speak, and be heard, at the same time for conversations that are more true to life. Call block allows you to input and/or save up to 20 names and numbers in the call block directory to stop unwanted calls from ringing through. Caller ID on both the handset and base display the name, number, time and date of incoming calls. Digital answering machine offers up to 22 minutes of recording time to grab calls when you can't. The entire backlit keypad lights up along with the LCD for easier viewing in dim light. Quiet mode allows you to silence the ringer on the handset and base unit immediately or for an extended period of time. Phone system also includes a phonebook directory, line power mode, any-key answer, remote access, bilingual voice prompts and more.

Manufacturer Part Number
CS6949
EAN/UPC
0735078031334,735078031334,0882032161511,882032161511
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
UPC
735078031334
Master carton
10735078031331
APN
80-9416-00
Product dimensions
BS w/HS on cradle
7.8" x 7.8" x 4.4
Chg w/HS on cradle
3" x 3.1" x 7.2"
Base with handset
on cradle weight
2 lbs.
Charger with handset
on cradle weight
.5 lb.
Gift box dimensions
8.7" x 4.5" x 8.6"
Gift box weight
2.8 lbs.
Master carton dimensions
18.1" x 9.7" x 9.6"
Master carton weight
12 lbs.
Master carton quantity
4
Ti/Hi
8/4
40’ Container quantity
8,164